PA4332 SMT Shielded Drum Core Inductor Series, up to 5.8A, 2.0mm Max Height
FIXED IND 4.7UH 2.85A 108MOHM SM Product overview: PA4332.472NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 2.85A, 108MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 2.85A, 108MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA4332.472NLT can be used for catalog matching and distributor lookup.
4.7µH Shielded Wirewound Inductor 2.85A 108mOhm Max Nonstandard
4.7µH Shielded Wirewound Inductor 2.85A 108mOhm Max Nonstandard
4.7µH Shielded Wirewound Inductor 2.85A 108mOhm Max Nonstandard
Manufacturer: Pulse Electronics
Win Source Part Number: 1327613-PA4332.472NL
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Shielded
Size / Dimension: 0.165" L x 0.165" W (4.20mm x 4.20mm)
Inductance: 4.7 µH
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±20%
Material - Core: Iron
Frequency - Self Resonant: 17MHz
DC Resistance (DCR): 108mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.85 A
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 553-3292-1,553-3292-
Current - Saturation (Isat): 4A
RoHS Status: RoHS Compliant
| Pulse Electronics Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | PA4332.472NLT | 71-PA4332.472NLT | 553-3292-1-ND | 1327613-PA4332.472NLT |
| Product Name | Inductors | 4.7UH 2.85A 108MOHM Inductor and Choke | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors |
| Inductance Range | 4.7 microH | 4.7 microH | 4.7 microH | |
| Lead Style | None | |||
| Standards and Certifications | RoHS | RoHS | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |