PA4340 SMT Molded Power Inductor Series, up to 23A, 3.0mm Max Height
Manufacturer: Pulse Electronics
Win Source Part Number: 1329670-PA4340.682NL
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Molded
Shielding: Shielded
Size / Dimension: 0.236" L x 0.213" W (6.00mm x 5.40mm)
Inductance: 6.8 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 2,000
Mounting: Surface Mount
Tolerance: ±20%
Ratings: AEC-Q200
DC Resistance (DCR): 76.2mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: -PA4340.682NLT,553-3
Current - Saturation (Isat): 4.3A
RoHS Status: RoHS Compliant
FIXED IND 6.8UH 4A 76.2 MOHM SMD Product overview: PA4340.682NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 4A, 76.2 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 4A, 76.2 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA4340.682NLT can be used for catalog matching and distributor lookup.
6.8µH Shielded Molded Inductor 4A 76.2mOhm Max Nonstandard
6.8µH Shielded Molded Inductor 4A 76.2mOhm Max Nonstandard
6.8µH Shielded Molded Inductor 4A 76.2mOhm Max Nonstandard
INDUCTOR, SHIELDED, AEC-Q200, 6.8UH, 4A; Inductance:6.8µH; RMS Current (Irms):4A; Inductor Construction:Shielde
| Pulse Electronics Corporation | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | PA4340.682NLT | 1329670-PA4340.682NLT | 71-PA4340.682NLT | 553-3399-6-ND | 61AC5915 |
| Product Name | Inductors | Inductors, Coils, Chokes - Fixed Inductors | SMD 6.8UH 4A 76.2 MOHM Inductor and Choke | Fixed Inductors | Inductor, Shielded, Aec-Q200, 6.8Uh, 4A; Inductance Pulse Electronics |
| Application | Power Choke | RF Choke | |||
| Inductance Range | 6.8 microH | 6.8 microH | 6.8 microH | 6.8 microH | |
| Lead Style | None | ||||
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |