Pulse Electronics Corporation SMD 1.9UH 9.6A 7.5MOHM Inductor and Choke P0648.192NLT

Description
FIXED IND 1.9UH 9.6A 7.5MOHM SMD Product overview: P0648.192NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.9UH, 9.6A, 7.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.9UH, 9.6A, 7.5MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-P0648.192NLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1.9UH 9.6A 7.5MOHM SMD Product overview: P0648.192NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.9UH, 9.6A, 7.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.9UH, 9.6A, 7.5MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-P0648.192NLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.9UH 9.6A 7.5MOHM Inductor and Choke - 71-P0648.192NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.9UH 9.6A 7.5MOHM Inductor and Choke
71-P0648.192NLT
SMD 1.9UH 9.6A 7.5MOHM Inductor and Choke 71-P0648.192NLT
FIXED IND 1.9UH 9.6A 7.5MOHM SMD Product overview: P0648.192NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.9UH, 9.6A, 7.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.9UH, 9.6A, 7.5MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-P0648.192NLT can be used for catalog matching and distributor lookup.

FIXED IND 1.9UH 9.6A 7.5MOHM SMD Product overview: P0648.192NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.9UH, 9.6A, 7.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.9UH, 9.6A, 7.5MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-P0648.192NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - P0648.192NLT
791078-P0648.192NLT
Fixed Inductors - P0648.192NLT 791078-P0648.192NLT
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 791078-P0648.192NLT Series: P0648 Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 130°C Package: Nonstandard Current Rating: 9.6A Shielding: Unshielded Inductance: 1.9μH Mounting: SMD Tolerance: ±20% Current - Saturation: 12.9A Test Frequency: 100kHz Family Name: P0648 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 7.5 mOhm Max Dimension: 0.515" L x 0.515" W (13.08mm x 13.08mm) Height - Seated (Maximum): 0.197" (5.00mm) Alternative Parts (Cross-Reference): HM78-501R8; NPIS29H1R8YTRNF; CDRH125L125NP-1R8NC ; SPI1203HW-1R8MA; Introduction Date: March 19, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited

Manufacturer: Pulse Electronics Corporation
Win Source Part Number: 791078-P0648.192NLT
Series: P0648
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 130°C
Package: Nonstandard
Current Rating: 9.6A
Shielding: Unshielded
Inductance: 1.9μH
Mounting: SMD
Tolerance: ±20%
Current - Saturation: 12.9A
Test Frequency: 100kHz
Family Name: P0648
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 7.5 mOhm Max
Dimension: 0.515" L x 0.515" W (13.08mm x 13.08mm)
Height - Seated (Maximum): 0.197" (5.00mm)
Alternative Parts (Cross-Reference): HM78-501R8; NPIS29H1R8YTRNF; CDRH125L125NP-1R8NC ; SPI1203HW-1R8MA;
Introduction Date: March 19, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-P0648.192NLT 791078-P0648.192NLT
Product Name SMD 1.9UH 9.6A 7.5MOHM Inductor and Choke Fixed Inductors - P0648.192NLT
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Wirewound Wirewound
Inductance Range 1.9 microH 1.9 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2-2176637-5 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 82 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J222SAL4TCT-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details