FIXED IND 22UH 700MA 370MOHM SMD Product overview: P0770.223NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 700MA, 370MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 700MA, 370MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-P0770.223NLT can be used for catalog matching and distributor lookup.
Manufacturer: Pulse Electronics
Win Source Part Number: 1327695-P0770.223NLT
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Wirewound
Shielding: Unshielded
Size / Dimension: 0.260" L x 0.175" W (6.60mm x 4.45mm)
Inductance: 22 µH
Height - Seated (Max): 0.115" (2.92mm)
Standard Package: 2,500
Mounting: Surface Mount
Tolerance: ±20%
DC Resistance (DCR): 370mOhm Max
Temperature Range - Operating: -40°C ~ 130°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
Current Rating (Amps): 700 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: P0770.223NLT-ND,553-
Current - Saturation (Isat): 700mA
RoHS Status: RoHS Compliant
22µH Unshielded Wirewound Inductor 700mA 370mOhm Max Nonstandard
22µH Unshielded Wirewound Inductor 700mA 370mOhm Max Nonstandard
22µH Unshielded Wirewound Inductor 700mA 370mOhm Max Nonstandard
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-P0770.223NLT | 1327695-P0770.223NLT | 553-P0770.223NLTTR-ND |
| Product Name | SMD 22UH 700MA 370MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors |
| Operating Temperature | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Wirewound | Wirewound | Wirewound |
| Inductance Range | 22 microH | 22 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |