Pulse Electronics Corporation Inductors, Coils, Chokes - Fixed Inductors P0850SNLT

Description
Win Source Part Number: 1379405-P0850SNLT Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -40°C ~ 130°C Fake Threat In the Open Market: 58 pct. Type: Toroidal MSL Level: 1 (Unlimited) Mfr: Pulse Electronics Series: Bigfoot Product Status: Active Package / Case: Nonstandard Mounting Type: Surface Mount HTSUS: 8504.50.4000 Tolerance: ±20% Size / Dimension: 1.220" L x 1.000" W (30.99mm x 25.40mm) Height - Seated (Max): 0.500" (12.70mm) REACH Status: REACH Unaffected ECCN: EAR99 Inductance: 23 µH Current Rating (Amps): 5 A Shielding: Shielded DC Resistance (DCR): 13mOhm
Request a Quote Datasheet
Description
Win Source Part Number: 1379405-P0850SNLT Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -40°C ~ 130°C Fake Threat In the Open Market: 58 pct. Type: Toroidal MSL Level: 1 (Unlimited) Mfr: Pulse Electronics Series: Bigfoot Product Status: Active Package / Case: Nonstandard Mounting Type: Surface Mount HTSUS: 8504.50.4000 Tolerance: ±20% Size / Dimension: 1.220" L x 1.000" W (30.99mm x 25.40mm) Height - Seated (Max): 0.500" (12.70mm) REACH Status: REACH Unaffected ECCN: EAR99 Inductance: 23 µH Current Rating (Amps): 5 A Shielding: Shielded DC Resistance (DCR): 13mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1379405-P0850SNLT - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1379405-P0850SNLT
Inductors, Coils, Chokes - Fixed Inductors 1379405-P0850SNLT
Win Source Part Number: 1379405-P0850SNLT Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -40°C ~ 130°C Fake Threat In the Open Market: 58 pct. Type: Toroidal MSL Level: 1 (Unlimited) Mfr: Pulse Electronics Series: Bigfoot Product Status: Active Package / Case: Nonstandard Mounting Type: Surface Mount HTSUS: 8504.50.4000 Tolerance: ±20% Size / Dimension: 1.220" L x 1.000" W (30.99mm x 25.40mm) Height - Seated (Max): 0.500" (12.70mm) REACH Status: REACH Unaffected ECCN: EAR99 Inductance: 23 µH Current Rating (Amps): 5 A Shielding: Shielded DC Resistance (DCR): 13mOhm

Win Source Part Number: 1379405-P0850SNLT
Category: Inductors, Coils, Chokes - Fixed Inductors
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 130°C
Fake Threat In the Open Market: 58 pct.
Type: Toroidal
MSL Level: 1 (Unlimited)
Mfr: Pulse Electronics
Series: Bigfoot
Product Status: Active
Package / Case: Nonstandard
Mounting Type: Surface Mount
HTSUS: 8504.50.4000
Tolerance: ±20%
Size / Dimension: 1.220" L x 1.000" W (30.99mm x 25.40mm)
Height - Seated (Max): 0.500" (12.70mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Inductance: 23 µH
Current Rating (Amps): 5 A
Shielding: Shielded
DC Resistance (DCR): 13mOhm

Buy Now Datasheet
Fixed Inductors - P0850SNLT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
P0850SNLT-ND
Fixed Inductors P0850SNLT-ND
23µH Shielded Toroidal Inductor 5A 13mOhm Nonstandard

23µH Shielded Toroidal Inductor 5A 13mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1379405-P0850SNLT P0850SNLT-ND
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Application RF Choke
Configuration Fixed Fixed
Inductance Range 23 microH
DCR 0.0130 ohms 0.0130 ohms
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-5N1 016008C-5N1XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1674-CL0402-J183JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details