Pulse Electronics Corporation Common Mode Chokes PA2747NL

Description
PA27XX Series SMT Common Mode Choke, up to 20A
Request a Quote Datasheet
Description
PA27XX Series SMT Common Mode Choke, up to 20A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - PA2747NL - Pulse Electronics Corporation
San Diego, CA, USA
Common Mode Chokes
PA2747NL
Common Mode Chokes PA2747NL
PA27XX Series SMT Common Mode Choke, up to 20A

PA27XX Series SMT Common Mode Choke, up to 20A

Supplier's Site Datasheet
Common Mode Chokes - 553-2185-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
553-2185-ND
Common Mode Chokes 553-2185-ND
2 Line Common Mode Choke Surface Mount 7A DCR 2.9mOhm

2 Line Common Mode Choke Surface Mount 7A DCR 2.9mOhm

Buy Now Datasheet
SMD 7A Inductor and Choke - 839-PA2747NL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 7A Inductor and Choke
839-PA2747NL
SMD 7A Inductor and Choke 839-PA2747NL
CMC 7A 2LN SMD Product overview: PA2747NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 7A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PA2747NL can be used for catalog matching and distributor lookup.

CMC 7A 2LN SMD Product overview: PA2747NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 7A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PA2747NL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1187737-PA2747NL
Filters - Common Mode Chokes 1187737-PA2747NL
Win Source Part Number: 1187737-PA2747NL Category: Filters>Common Mode Chokes Package: Tube Current Rating (Max): 7A Standard Package: 40 Mounting: SMD (SMT) Height (Max): 0.220" (5.60mm) Number of Lines: 2 DC Resistance (DCR) (Max): 2.9mOhm Package / Case: Horizontal, 4 PC Pad Temperature Range - Operating: -40°C ~ 130°C Dimension: 0.508" L x 0.500" W (12.90mm x 12.70mm) Alternative Parts (Cross-Reference): PA2747NL.; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Pulse Electronics Power Other Names: PA2747NL-ND,553-2185

Win Source Part Number: 1187737-PA2747NL
Category: Filters>Common Mode Chokes
Package: Tube
Current Rating (Max): 7A
Standard Package: 40
Mounting: SMD (SMT)
Height (Max): 0.220" (5.60mm)
Number of Lines: 2
DC Resistance (DCR) (Max): 2.9mOhm
Package / Case: Horizontal, 4 PC Pad
Temperature Range - Operating: -40°C ~ 130°C
Dimension: 0.508" L x 0.500" W (12.90mm x 12.70mm)
Alternative Parts (Cross-Reference): PA2747NL.;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: Pulse Electronics Power
Other Names: PA2747NL-ND,553-2185

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA2747NL 553-2185-ND 839-PA2747NL 1187737-PA2747NL
Product Name Common Mode Chokes Common Mode Chokes SMD 7A Inductor and Choke Filters - Common Mode Chokes
Application Common Mode Choke Common Mode Choke; RF Choke RF Choke
Inductance Range 61 microH 61 microH
Lead Style None
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1910560P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 1.1 ohms
Rated DC Current 450 milliamps
Lead Style Axial
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details