Pulse Electronics Corporation Common Mode Chokes BWCU00160811141M02

Description
2 Line Common Mode Choke Surface Mount 140 Ohms @ 100MHz 500mA DCR
Request a Quote Datasheet
Description
2 Line Common Mode Choke Surface Mount 140 Ohms @ 100MHz 500mA DCR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 553-BWCU00160811141M02TR-ND - DigiKey
Thief River Falls, MN, United States
2 Line Common Mode Choke Surface Mount 140 Ohms @ 100MHz 500mA DCR

2 Line Common Mode Choke Surface Mount 140 Ohms @ 100MHz 500mA DCR

Buy Now Datasheet
SMD 500MA 140 OHM Inductor and Choke - 839-BWCU00160811141M02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 500MA 140 OHM Inductor and Choke
839-BWCU00160811141M02
SMD 500MA 140 OHM Inductor and Choke 839-BWCU00160811141M02
CMC 500MA 2LN 140 OHM SMD Product overview: BWCU00160811141M02 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500MA, 140 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 500MA, 140 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-BWCU00160811141M 02 can be used for catalog matching and distributor lookup.

CMC 500MA 2LN 140 OHM SMD Product overview: BWCU00160811141M02 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500MA, 140 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 500MA, 140 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-BWCU00160811141M02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-BWCU00160811141M02TR-ND 839-BWCU00160811141M02
Product Name Common Mode Chokes SMD 500MA 140 OHM Inductor and Choke
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount
Application Common Mode Choke; RF Choke
DCR 0.1740 ohms
Rated DC Current 500 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

500uH 630mA Inductor and Choke - 839-DS1-175-0002 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40820 - Triad Magnetics
Specs
Technology Standard
Inductance Range 82 microH
DCR 0.1200 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI2520R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers