Pulse Electronics Corporation Filters - Common Mode Chokes BWCU00201212900Y03

Description
Win Source Part Number: 1369358-BWCU00201212 900Y03 Category: Filters - Common Mode Chokes Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: Pulse Electronics Series: BWCU_02 Package: Tape & Reel Product Status: Active Package / Case: Horizontal, 4 PC Pad Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.081" L x 0.049" W (2.05mm x 1.25mm) REACH Status: REACH Unaffected ECCN: EAR99 Voltage Rating - DC: 50V Height (Max): 0.055" (1.40mm) Number of Lines: 2 Impedance @ Frequency: 90 Ohms @ 100 MHz Current Rating (Max): 500mA DC Resistance (DCR) (Max): 300mOhm
Request a Quote Datasheet
Description
Win Source Part Number: 1369358-BWCU00201212 900Y03 Category: Filters - Common Mode Chokes Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: Pulse Electronics Series: BWCU_02 Package: Tape & Reel Product Status: Active Package / Case: Horizontal, 4 PC Pad Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.081" L x 0.049" W (2.05mm x 1.25mm) REACH Status: REACH Unaffected ECCN: EAR99 Voltage Rating - DC: 50V Height (Max): 0.055" (1.40mm) Number of Lines: 2 Impedance @ Frequency: 90 Ohms @ 100 MHz Current Rating (Max): 500mA DC Resistance (DCR) (Max): 300mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Common Mode Chokes - 1369358-BWCU00201212900Y03 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1369358-BWCU00201212900Y03
Filters - Common Mode Chokes 1369358-BWCU00201212900Y03
Win Source Part Number: 1369358-BWCU00201212 900Y03 Category: Filters - Common Mode Chokes Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: Pulse Electronics Series: BWCU_02 Package: Tape & Reel Product Status: Active Package / Case: Horizontal, 4 PC Pad Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.081" L x 0.049" W (2.05mm x 1.25mm) REACH Status: REACH Unaffected ECCN: EAR99 Voltage Rating - DC: 50V Height (Max): 0.055" (1.40mm) Number of Lines: 2 Impedance @ Frequency: 90 Ohms @ 100 MHz Current Rating (Max): 500mA DC Resistance (DCR) (Max): 300mOhm

Win Source Part Number: 1369358-BWCU00201212900Y03
Category: Filters - Common Mode Chokes
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Mfr: Pulse Electronics
Series: BWCU_02
Package: Tape & Reel
Product Status: Active
Package / Case: Horizontal, 4 PC Pad
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.081" L x 0.049" W (2.05mm x 1.25mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage Rating - DC: 50V
Height (Max): 0.055" (1.40mm)
Number of Lines: 2
Impedance @ Frequency: 90 Ohms @ 100 MHz
Current Rating (Max): 500mA
DC Resistance (DCR) (Max): 300mOhm

Buy Now Datasheet
Common Mode Chokes - 553-BWCU00201212900Y03TR-ND - DigiKey
Thief River Falls, MN, United States
CMC 500MA 2LN 90 OHM SMD

CMC 500MA 2LN 90 OHM SMD

Buy Now Datasheet
Common Mode Chokes - 553-BWCU00201212900Y03CT-ND - DigiKey
Thief River Falls, MN, United States
CMC 500MA 2LN 90 OHM SMD

CMC 500MA 2LN 90 OHM SMD

Buy Now Datasheet
Common Mode Chokes - 553-BWCU00201212900Y03DKR-ND - DigiKey
Thief River Falls, MN, United States
CMC 500MA 2LN 90 OHM SMD

CMC 500MA 2LN 90 OHM SMD

Buy Now Datasheet
SMD 500MA 90 OHM Inductor and Choke - 839-BWCU00201212900Y03 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 500MA 90 OHM Inductor and Choke
839-BWCU00201212900Y03
SMD 500MA 90 OHM Inductor and Choke 839-BWCU00201212900Y03
CMC 500MA 2LN 90 OHM SMD Product overview: BWCU00201212900Y03 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500MA, 90 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 500MA, 90 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-BWCU00201212900Y 03 can be used for catalog matching and distributor lookup.

CMC 500MA 2LN 90 OHM SMD Product overview: BWCU00201212900Y03 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500MA, 90 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 500MA, 90 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-BWCU00201212900Y03 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1369358-BWCU00201212900Y03 553-BWCU00201212900Y03TR-ND 839-BWCU00201212900Y03
Product Name Filters - Common Mode Chokes Common Mode Chokes SMD 500MA 90 OHM Inductor and Choke
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Application RF Choke Common Mode Choke; RF Choke
DCR 0.3000 ohms 0.3000 ohms
Rated DC Current 500 milliamps 500 milliamps
Impedance 90 ohms 90 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2395JQL1T-1DKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1048416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 330 microH
Lead Style Radial; Radial
View Details
Dual 1000uH 15A 10mOhm Inductor and Choke - 839-DFK-40-0005 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers