Pulse Electronics Corporation 430MA 260MOHM Inductor and Choke BSCQ000603032N4B00

Description
FIXED IND 2.4NH 430MA 260MOHM SM Product overview: BSCQ000603032N4B00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 430MA, 260MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 430MA, 260MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BSCQ000603032N4B0 0 can be used for catalog matching and distributor lookup.
Request a Quote
Description
FIXED IND 2.4NH 430MA 260MOHM SM Product overview: BSCQ000603032N4B00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 430MA, 260MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 430MA, 260MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BSCQ000603032N4B0 0 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Multilayer Inductor, part number 53AK4134, features an inductance of 2.4 nH and a maximum DC current rating of 430 mA. It has a maximum DC resistance of 0.26 ohms and a self-resonant frequency of 10 GHz, making it suitable for high-frequency applications. The inductor is housed in a compact 0201 (0603 metric) package, supporting miniaturized device designs. It is compliant with RoHS standards, ensuring it meets environmental regulations. This inductor is ideal for use in RF and IF circuits, as well as in applications such as Bluetooth, WLAN, and digital TV tuners.

Datasheet Summary
Powered by GS/AI

The Multilayer Inductor, part number 53AK4134, features an inductance of 2.4 nH and a maximum DC current rating of 430 mA. It has a maximum DC resistance of 0.26 ohms and a self-resonant frequency of 10 GHz, making it suitable for high-frequency applications. The inductor is housed in a compact 0201 (0603 metric) package, supporting miniaturized device designs. It is compliant with RoHS standards, ensuring it meets environmental regulations. This inductor is ideal for use in RF and IF circuits, as well as in applications such as Bluetooth, WLAN, and digital TV tuners.

Suppliers

Company
Product
Description
Supplier Links
430MA 260MOHM Inductor and Choke - 71-BSCQ000603032N4B00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
430MA 260MOHM Inductor and Choke
71-BSCQ000603032N4B00
430MA 260MOHM Inductor and Choke 71-BSCQ000603032N4B00
FIXED IND 2.4NH 430MA 260MOHM SM Product overview: BSCQ000603032N4B00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 430MA, 260MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 430MA, 260MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BSCQ000603032N4B0 0 can be used for catalog matching and distributor lookup.

FIXED IND 2.4NH 430MA 260MOHM SM Product overview: BSCQ000603032N4B00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 430MA, 260MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 430MA, 260MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BSCQ000603032N4B00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 553-BSCQ000603032N4B00TR-ND - DigiKey
Thief River Falls, MN, United States
2.4nH Unshielded Multilayer Inductor 430mA 260mOhm Max 0201 (0603 Metric)

2.4nH Unshielded Multilayer Inductor 430mA 260mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BSCQ000603032N4B00DKR-ND - DigiKey
Thief River Falls, MN, United States
2.4nH Unshielded Multilayer Inductor 430mA 260mOhm Max 0201 (0603 Metric)

2.4nH Unshielded Multilayer Inductor 430mA 260mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BSCQ000603032N4B00CT-ND - DigiKey
Thief River Falls, MN, United States
2.4nH Unshielded Multilayer Inductor 430mA 260mOhm Max 0201 (0603 Metric)

2.4nH Unshielded Multilayer Inductor 430mA 260mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1369556-BSCQ000603032N4B00 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369556-BSCQ000603032N4B00
Inductors, Coils, Chokes - Fixed Inductors 1369556-BSCQ000603032N4B00
Win Source Part Number: 1369556-BSCQ00060303 2N4B00 Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 35 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: Pulse Electronics Series: BSCQ Package: Tape & Reel Product Status: Active Package / Case: 0201 (0603 Metric) Supplier Device Package: 0201 Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±0.1nH Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Height - Seated (Max): 0.013" (0.33mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ceramic Inductance: 2.4 nH Current Rating (Amps): 430 mA Shielding: Unshielded DC Resistance (DCR): 260mOhm Max Q @ Freq: 14 @ 500MHz Frequency - Self Resonant: 10GHz Inductance Frequency - Test: 500 MHz

Win Source Part Number: 1369556-BSCQ000603032N4B00
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 35 pct.
Type: Multilayer
MSL Level: 1 (Unlimited)
Mfr: Pulse Electronics
Series: BSCQ
Package: Tape & Reel
Product Status: Active
Package / Case: 0201 (0603 Metric)
Supplier Device Package: 0201
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±0.1nH
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Height - Seated (Max): 0.013" (0.33mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ceramic
Inductance: 2.4 nH
Current Rating (Amps): 430 mA
Shielding: Unshielded
DC Resistance (DCR): 260mOhm Max
Q @ Freq: 14 @ 500MHz
Frequency - Self Resonant: 10GHz
Inductance Frequency - Test: 500 MHz

Buy Now Datasheet
Multilayer Inductor, 2.4Nh, 0.43A, 0201; Inductance Pulse Electronics - 62AK3596 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Inductor, 2.4Nh, 0.43A, 0201; Inductance Pulse Electronics
62AK3596
Multilayer Inductor, 2.4Nh, 0.43A, 0201; Inductance Pulse Electronics 62AK3596
MULTILAYER INDUCTOR, 2.4NH, 0.43A, 0201; Inductance:2.4nH; DC Resistance Max:0.26ohm; Self Resonant Frequency:10GHz; DC Current Rating:430mA; Inductor Case / Package:0201 [0603 Metric]; Product Range:BSCQ Series; Product Length:0.6mmRoHS Compliant: Yes

MULTILAYER INDUCTOR, 2.4NH, 0.43A, 0201; Inductance:2.4nH; DC Resistance Max:0.26ohm; Self Resonant Frequency:10GHz; DC Current Rating:430mA; Inductor Case / Package:0201 [0603 Metric]; Product Range:BSCQ Series; Product Length:0.6mmRoHS Compliant: Yes

Supplier's Site
Multilayer Inductor, 2.4Nh, 0.43A, 0201; Inductance Pulse Electronics - 53AK4134 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Inductor, 2.4Nh, 0.43A, 0201; Inductance Pulse Electronics
53AK4134
Multilayer Inductor, 2.4Nh, 0.43A, 0201; Inductance Pulse Electronics 53AK4134
MULTILAYER INDUCTOR, 2.4NH, 0.43A, 0201; Inductance:2.4nH; DC Resistance Max:0.26ohm; Self Resonant Frequency:10GHz; DC Current Rating:430mA; Inductor Case / Package:0201 [0603 Metric]; Product Range:BSCQ Series; Product Length:0.6mmRoHS Compliant: Yes

MULTILAYER INDUCTOR, 2.4NH, 0.43A, 0201; Inductance:2.4nH; DC Resistance Max:0.26ohm; Self Resonant Frequency:10GHz; DC Current Rating:430mA; Inductor Case / Package:0201 [0603 Metric]; Product Range:BSCQ Series; Product Length:0.6mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-BSCQ000603032N4B00 553-BSCQ000603032N4B00TR-ND 1369556-BSCQ000603032N4B00 62AK3596
Product Name 430MA 260MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Multilayer Inductor, 2.4Nh, 0.43A, 0201; Inductance Pulse Electronics
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Multilayer Multilayer Standard; Multilayer Multilayer
Core Material Ceramic Ceramic Ceramic
Inductance Range 0.0024 microH 0.0024 microH 0.0024 microH
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1048426 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 470 microH
Lead Style Radial; Radial
View Details
Ferrite Beads and Chips - 2019-CZP2BFTTE500PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0250 ohms
Rated DC Current 4000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-R33M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2683JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details