Pulse Electronics Corporation Inductors, Coils, Chokes - Fixed Inductors BDHE00201610R47MQ1

Description
Win Source Part Number: 1370468-BDHE00201610 R47MQ1 Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 59 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: Pulse Electronics Series: BDHE Package: Tape & Reel Product Status: Active Package / Case: 0806 (2016 Metric) Supplier Device Package: 0806 Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Height - Seated (Max): 0.039" (1.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Inductance: 470 nH Current Rating (Amps): 4.2 A Current - Saturation (Isat): 4.8A Shielding: Unshielded DC Resistance (DCR): 42mOhm Max Inductance Frequency - Test: 2 MHz
Request a Quote Datasheet
Description
Win Source Part Number: 1370468-BDHE00201610 R47MQ1 Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 59 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: Pulse Electronics Series: BDHE Package: Tape & Reel Product Status: Active Package / Case: 0806 (2016 Metric) Supplier Device Package: 0806 Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Height - Seated (Max): 0.039" (1.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Inductance: 470 nH Current Rating (Amps): 4.2 A Current - Saturation (Isat): 4.8A Shielding: Unshielded DC Resistance (DCR): 42mOhm Max Inductance Frequency - Test: 2 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1370468-BDHE00201610R47MQ1 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370468-BDHE00201610R47MQ1
Inductors, Coils, Chokes - Fixed Inductors 1370468-BDHE00201610R47MQ1
Win Source Part Number: 1370468-BDHE00201610 R47MQ1 Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 59 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: Pulse Electronics Series: BDHE Package: Tape & Reel Product Status: Active Package / Case: 0806 (2016 Metric) Supplier Device Package: 0806 Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Height - Seated (Max): 0.039" (1.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Inductance: 470 nH Current Rating (Amps): 4.2 A Current - Saturation (Isat): 4.8A Shielding: Unshielded DC Resistance (DCR): 42mOhm Max Inductance Frequency - Test: 2 MHz

Win Source Part Number: 1370468-BDHE00201610R47MQ1
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 59 pct.
Type: Molded
MSL Level: 1 (Unlimited)
Mfr: Pulse Electronics
Series: BDHE
Package: Tape & Reel
Product Status: Active
Package / Case: 0806 (2016 Metric)
Supplier Device Package: 0806
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±20%
Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max): 0.039" (1.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Inductance: 470 nH
Current Rating (Amps): 4.2 A
Current - Saturation (Isat): 4.8A
Shielding: Unshielded
DC Resistance (DCR): 42mOhm Max
Inductance Frequency - Test: 2 MHz

Buy Now Datasheet
SMD 4.2A 42 MOHM Inductor and Choke - 71-BDHE00201610R47MQ1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.2A 42 MOHM Inductor and Choke
71-BDHE00201610R47MQ1
SMD 4.2A 42 MOHM Inductor and Choke 71-BDHE00201610R47MQ1
FIXED IND 470NH 4.2A 42 MOHM SMD Product overview: BDHE00201610R47MQ1 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.2A, 42 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.2A, 42 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BDHE00201610R47MQ 1 can be used for catalog matching and distributor lookup.

FIXED IND 470NH 4.2A 42 MOHM SMD Product overview: BDHE00201610R47MQ1 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.2A, 42 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.2A, 42 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BDHE00201610R47MQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1370468-BDHE00201610R47MQ1 71-BDHE00201610R47MQ1
Product Name Inductors, Coils, Chokes - Fixed Inductors SMD 4.2A 42 MOHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Application RF Choke
Configuration Fixed
Inductance Range 0.4700 microH 0.4700 microH
DCR 0.0420 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1678193 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details