1µH Unshielded Wirewound Inductor 6.8A 10mOhm Max Nonstandard
1µH Unshielded Wirewound Inductor 6.8A 10mOhm Max Nonstandard
1µH Unshielded Wirewound Inductor 6.8A 10mOhm Max Nonstandard
FIXED IND 1UH 6.8A 10 MOHM SMD Product overview: P0751.102NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 6.8A, 10 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 6.8A, 10 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-P0751.102NLT can be used for catalog matching and distributor lookup.
Win Source Part Number: 1001244-P0751.102NLT
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: P0751NL
Type: Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 1 µH
Height - Seated (Max): 0.215" (5.46mm)
Standard Package: 800
Mounting: SMD (SMT)
Tolerance: ±20%
Package / Case: Nonstandard
DC Resistance (DCR): 10mOhm Max
Temperature Range - Operating: -40°C ~ 130°C
Dimension: 0.510" L x 0.370" W (12.95mm x 9.40mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6.8 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Pulse Electronics Power
Other Names: 553-1055-2,P0751.102
Current - Saturation (Isat): 9A
POWER INDUCTOR, SMD, 1UH, 6.8A; Inductance:1µH; RMS Current (Irms):6.8A; Inductor Construction:Unshiel
POWER INDUCTOR, SMD, 1UH, 6.8A; Inductance:1µH; RMS Current (Irms):6.8A; Inductor Construction:Unshiel
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 553-1055-2-ND | 71-P0751.102NLT | 1001244-P0751.102NLT | 51AK3250 |
| Product Name | Fixed Inductors | SMD 1UH 6.8A 10 MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Power Inductor, Smd, 1Uh, 6.8A; Inductance Pulse Electronics |
| Operating Temperature | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Wirewound | Wirewound | Wirewound | |
| Configuration | Fixed | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |