Pulse Electronics Corporation Fixed Inductors AWVF00252012100M00

Description
FIXED IND 10UH 700MA 385 MOHM
Request a Quote Datasheet
Description
FIXED IND 10UH 700MA 385 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-AWVF00252012100M00TR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 10UH 700MA 385 MOHM

FIXED IND 10UH 700MA 385 MOHM

Buy Now Datasheet
Fixed Inductors - 553-AWVF00252012100M00CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 10UH 700MA 385 MOHM

FIXED IND 10UH 700MA 385 MOHM

Buy Now Datasheet
Fixed Inductors - 553-AWVF00252012100M00DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 10UH 700MA 385 MOHM

FIXED IND 10UH 700MA 385 MOHM

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1370664-AWVF00252012100M00 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370664-AWVF00252012100M00
Inductors, Coils, Chokes - Fixed Inductors 1370664-AWVF00252012100M00
Win Source Part Number: 1370664-AWVF00252012 100M00 Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: Pulse Electronics Series: AWVF Package: Tape & Reel Product Status: Active Package / Case: Nonstandard Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Ratings: AEC-Q200 Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Max): 0.049" (1.25mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ferrite Inductance: 10 µH Current Rating (Amps): 700 mA Current - Saturation (Isat): 880mA Shielding: Shielded DC Resistance (DCR): 385mOhm Inductance Frequency - Test: 1 MHz

Win Source Part Number: 1370664-AWVF00252012100M00
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: Pulse Electronics
Series: AWVF
Package: Tape & Reel
Product Status: Active
Package / Case: Nonstandard
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±20%
Ratings: AEC-Q200
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max): 0.049" (1.25mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 10 µH
Current Rating (Amps): 700 mA
Current - Saturation (Isat): 880mA
Shielding: Shielded
DC Resistance (DCR): 385mOhm
Inductance Frequency - Test: 1 MHz

Buy Now Datasheet
SMD 10UH 700MA 385MOHM Inductor and Choke - 71-AWVF00252012100M00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 700MA 385MOHM Inductor and Choke
71-AWVF00252012100M00
SMD 10UH 700MA 385MOHM Inductor and Choke 71-AWVF00252012100M00
FIXED IND 10UH 700MA 385MOHM SMD Product overview: AWVF00252012100M00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 700MA, 385MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 700MA, 385MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-AWVF00252012100M0 0 can be used for catalog matching and distributor lookup.

FIXED IND 10UH 700MA 385MOHM SMD Product overview: AWVF00252012100M00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 700MA, 385MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 700MA, 385MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-AWVF00252012100M00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-AWVF00252012100M00TR-ND 1370664-AWVF00252012100M00 71-AWVF00252012100M00
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 10UH 700MA 385MOHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0082uH 250MHz 0.68A Inductor and Choke - 71-0402CS-8N2XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0082 microH
Inductance Tolerance 5 (+/- %)
View Details
High Frequency & RF Inductors - 6-1624113-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.6200 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-DSO1-20-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details