Pulse Electronics Corporation Inductors PA4342.222NLT

Description
PA4342 SMT Molded Power Inductor Series, up to 43A, 4.0mm Max Height
Request a Quote Datasheet
Description
PA4342 SMT Molded Power Inductor Series, up to 43A, 4.0mm Max Height
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4342.222NLT
PA4342 SMT Molded Power Inductor Series, up to 43A, 4.0mm Max Height

PA4342 SMT Molded Power Inductor Series, up to 43A, 4.0mm Max Height

Supplier's Site Datasheet
Fixed Inductors - 553-3428-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3428-6-ND
Fixed Inductors 553-3428-6-ND
2.2µH Shielded Molded Inductor 12A 7mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 12A 7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3428-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3428-2-ND
Fixed Inductors 553-3428-2-ND
2.2µH Shielded Molded Inductor 12A 7mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 12A 7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3428-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3428-1-ND
Fixed Inductors 553-3428-1-ND
2.2µH Shielded Molded Inductor 12A 7mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 12A 7mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1083794-PA4342.222NLT
Inductors, Coils, Chokes - Fixed Inductors 1083794-PA4342.222NLT
Win Source Part Number: 1083794-PA4342.222NL T Category: Inductors, Coils, Chokes>Fixed Inductors Series: PA4342.XXXNLT Type: Molded Package: Tape & Reel Shielding: Shielded Inductance: 2.2 µH Height - Seated (Max): 0.157" (4.00mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Package / Case: Nonstandard DC Resistance (DCR): 7mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.453" L x 0.406" W (11.50mm x 10.30mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 12 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Pulse Electronics Power Other Names: 553-3428-6,553-3428- 2,PA4342.222NLT-ND,5 53-3428-1,-PA4342.22 2NLT Current - Saturation (Isat): 27A

Win Source Part Number: 1083794-PA4342.222NLT
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: PA4342.XXXNLT
Type: Molded
Package: Tape & Reel
Shielding: Shielded
Inductance: 2.2 µH
Height - Seated (Max): 0.157" (4.00mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Package / Case: Nonstandard
DC Resistance (DCR): 7mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.453" L x 0.406" W (11.50mm x 10.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 12 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Pulse Electronics Power
Other Names: 553-3428-6,553-3428-2,PA4342.222NLT-ND,553-3428-1,-PA4342.222NLT
Current - Saturation (Isat): 27A

Buy Now Datasheet
SMD 2.2UH 12A 7 MOHM Inductor and Choke - 71-PA4342.222NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 12A 7 MOHM Inductor and Choke
71-PA4342.222NLT
SMD 2.2UH 12A 7 MOHM Inductor and Choke 71-PA4342.222NLT
FIXED IND 2.2UH 12A 7 MOHM SMD Product overview: PA4342.222NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 12A, 7 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 12A, 7 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA4342.222NLT can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 12A 7 MOHM SMD Product overview: PA4342.222NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 12A, 7 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 12A, 7 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA4342.222NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Shielded, Aec-Q200, 2.2Uh, 12A; Inductance Pulse Electronics - 61AC5958 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, Aec-Q200, 2.2Uh, 12A; Inductance Pulse Electronics
61AC5958
Inductor, Shielded, Aec-Q200, 2.2Uh, 12A; Inductance Pulse Electronics 61AC5958
INDUCTOR, SHIELDED, AEC-Q200, 2.2UH, 12A; Inductance:2.2µH; RMS Current (Irms):12A; Inductor Construction:Shielde d; Saturation Current (Isat):27A; Product Range:PA4342.XXXNLT Series; DC Resistance Max:0.007ohm; Product Length:11.5mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, AEC-Q200, 2.2UH, 12A; Inductance:2.2µH; RMS Current (Irms):12A; Inductor Construction:Shielded; Saturation Current (Isat):27A; Product Range:PA4342.XXXNLT Series; DC Resistance Max:0.007ohm; Product Length:11.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4342.222NLT 553-3428-6-ND 1083794-PA4342.222NLT 71-PA4342.222NLT 61AC5958
Product Name Inductors Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 2.2UH 12A 7 MOHM Inductor and Choke Inductor, Shielded, Aec-Q200, 2.2Uh, 12A; Inductance Pulse Electronics
Application Power Choke RF Choke
Inductance Range 2.2 microH 2.2 microH 2.2 microH 2.2 microH
Lead Style None
Standards and Certifications RoHS RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R36M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Encapsulated Toroidal Inductor - CMT908-H1 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 2000 to ? microH
DCR 0.0200 ohms
View Details
3 suppliers