PA4339.XXX SMT Common Mode Choke Series, Up to 9A
Manufacturer: Pulse Electronics
Win Source Part Number: 1328598-PA4339.101NL
Category: Filters>Common Mode Chokes
Packaging: Reel - TR
Voltage Rating - DC: 80V
Size / Dimension: 0.276" L x 0.236" W (7.00mm x 6.00mm)
Current Rating (Max): 9A
Standard Package: 1,500
Mounting: Surface Mount
Height (Max): 0.150" (3.80mm)
Number of Lines: 2
Impedance @ Frequency: 140 Ohms @ 100 MHz
Inductance @ Frequency: 1.8 µH @ 100 kHz
DC Resistance (DCR) (Max): 10mOhm
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: Horizontal, 4 PC Pad
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Other Part Number: 553-4125-2,553-4125-
RoHS Status: RoHS Compliant
1.8µH @ 100kHz 2 Line Common Mode Choke Surface Mount 140 Ohms @ 100MHz 9A DCR 10mOhm
1.8µH @ 100kHz 2 Line Common Mode Choke Surface Mount 140 Ohms @ 100MHz 9A DCR 10mOhm
1.8µH @ 100kHz 2 Line Common Mode Choke Surface Mount 140 Ohms @ 100MHz 9A DCR 10mOhm
CMC 1.8UH 9A 2LN 140 OHM SMD Product overview: PA4339.101NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.8UH, 9A, 140 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.8UH, 9A, 140 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PA4339.101NLT can be used for catalog matching and distributor lookup.
COMMON MODE CHOKE 1.8UH 9A
| Pulse Electronics Corporation | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | RF Inductors |
| Product Number | PA4339.101NLT | 1328598-PA4339.101NLT | 553-4125-2-ND | 839-PA4339.101NLT | 664-PA4339.101NLT |
| Product Name | Common Mode Chokes | Filters - Common Mode Chokes | Common Mode Chokes | SMD 1.8UH 9A 140 OHM Inductor and Choke | COMMON MODE CHOKE 1.8UH 9A |
| Application | Common Mode Choke | RF Choke | Common Mode Choke; RF Choke | ||
| Inductance Range | 1.8 microH | 1.8 microH | 1.8 microH | ||
| Lead Style | None | ||||
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) |