Pulse Electronics Corporation Fixed Inductors BSCH0006030347NJ00

Description
47nH Unshielded Multilayer Inductor 100mA 1.9Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
47nH Unshielded Multilayer Inductor 100mA 1.9Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BSCH0006030347NJ00DKR-ND - DigiKey
Thief River Falls, MN, United States
47nH Unshielded Multilayer Inductor 100mA 1.9Ohm Max 0201 (0603 Metric)

47nH Unshielded Multilayer Inductor 100mA 1.9Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BSCH0006030347NJ00CT-ND - DigiKey
Thief River Falls, MN, United States
47nH Unshielded Multilayer Inductor 100mA 1.9Ohm Max 0201 (0603 Metric)

47nH Unshielded Multilayer Inductor 100mA 1.9Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BSCH0006030347NJ00TR-ND - DigiKey
Thief River Falls, MN, United States
47nH Unshielded Multilayer Inductor 100mA 1.9Ohm Max 0201 (0603 Metric)

47nH Unshielded Multilayer Inductor 100mA 1.9Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
SMD 100MA 1.9 OHM Inductor and Choke - 71-BSCH0006030347NJ00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100MA 1.9 OHM Inductor and Choke
71-BSCH0006030347NJ00
SMD 100MA 1.9 OHM Inductor and Choke 71-BSCH0006030347NJ00
FIXED IND 47NH 100MA 1.9 OHM SMD Product overview: BSCH0006030347NJ00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100MA, 1.9 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100MA, 1.9 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BSCH0006030347NJ0 0 can be used for catalog matching and distributor lookup.

FIXED IND 47NH 100MA 1.9 OHM SMD Product overview: BSCH0006030347NJ00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100MA, 1.9 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100MA, 1.9 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BSCH0006030347NJ00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1369593-BSCH0006030347NJ00 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369593-BSCH0006030347NJ00
Inductors, Coils, Chokes - Fixed Inductors 1369593-BSCH0006030347NJ00
Win Source Part Number: 1369593-BSCH00060303 47NJ00 Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 34 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: Pulse Electronics Series: BSCH Package: Tape & Reel Product Status: Active Package / Case: 0201 (0603 Metric) Supplier Device Package: 0201 Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±5% Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Height - Seated (Max): 0.013" (0.33mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ceramic Inductance: 47 nH Current Rating (Amps): 100 mA Shielding: Unshielded DC Resistance (DCR): 1.9Ohm Max Q @ Freq: 4 @ 100MHz Frequency - Self Resonant: 1.3GHz Inductance Frequency - Test: 100 MHz

Win Source Part Number: 1369593-BSCH0006030347NJ00
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 34 pct.
Type: Multilayer
MSL Level: 1 (Unlimited)
Mfr: Pulse Electronics
Series: BSCH
Package: Tape & Reel
Product Status: Active
Package / Case: 0201 (0603 Metric)
Supplier Device Package: 0201
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±5%
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Height - Seated (Max): 0.013" (0.33mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ceramic
Inductance: 47 nH
Current Rating (Amps): 100 mA
Shielding: Unshielded
DC Resistance (DCR): 1.9Ohm Max
Q @ Freq: 4 @ 100MHz
Frequency - Self Resonant: 1.3GHz
Inductance Frequency - Test: 100 MHz

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-BSCH0006030347NJ00DKR-ND 71-BSCH0006030347NJ00 1369593-BSCH0006030347NJ00
Product Name Fixed Inductors SMD 100MA 1.9 OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Multilayer Multilayer Standard; Multilayer
Core Material Ceramic Ceramic Ceramic
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data