Pulse Electronics Corporation Common Mode Chokes PA2670NLT

Description
2 Line Common Mode Choke Surface Mount 16A DCR 4.25mOhm
Request a Quote Datasheet
Description
2 Line Common Mode Choke Surface Mount 16A DCR 4.25mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 553-4129-2-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
553-4129-2-ND
Common Mode Chokes 553-4129-2-ND
2 Line Common Mode Choke Surface Mount 16A DCR 4.25mOhm

2 Line Common Mode Choke Surface Mount 16A DCR 4.25mOhm

Buy Now Datasheet
Common Mode Chokes - 553-4129-1-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
553-4129-1-ND
Common Mode Chokes 553-4129-1-ND
2 Line Common Mode Choke Surface Mount 16A DCR 4.25mOhm

2 Line Common Mode Choke Surface Mount 16A DCR 4.25mOhm

Buy Now Datasheet
Common Mode Chokes - 553-4129-6-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
553-4129-6-ND
Common Mode Chokes 553-4129-6-ND
2 Line Common Mode Choke Surface Mount 16A DCR 4.25mOhm

2 Line Common Mode Choke Surface Mount 16A DCR 4.25mOhm

Buy Now Datasheet
SMD 16A Inductor and Choke - 839-PA2670NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 16A Inductor and Choke
839-PA2670NLT
SMD 16A Inductor and Choke 839-PA2670NLT
CMC 16A 2LN SMD Product overview: PA2670NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 16A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PA2670NLT can be used for catalog matching and distributor lookup.

CMC 16A 2LN SMD Product overview: PA2670NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 16A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PA2670NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-4129-2-ND 839-PA2670NLT
Product Name Common Mode Chokes SMD 16A Inductor and Choke
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount
Application Common Mode Choke; RF Choke
DCR 0.0043 ohms
Rated DC Current 16000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3128-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - A106140DKR-ND - DigiKey
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details