Pulse Electronics Corporation Filters - Common Mode Chokes H6400NL

Description
Win Source Part Number: 989483-H6400NL Category: Filters>Common Mode Chokes Package: Tray Current Rating (Max): 600mA Standard Package: 60 Mounting: SMD (SMT) Height (Max): 0.440" (11.18mm) Number of Lines: 4 DC Resistance (DCR) (Max): 65mOhm Package / Case: 96-BGA Module Temperature Range - Operating: 0°C ~ 70°C Dimension: 1.120" L x 0.680" W (28.45mm x 17.27mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Pulse Electronics Network Other Names: 553-2714-ND,553-2714 ,H6400NL-ND,-H6400NL ,553-2714-5
Request a Quote Datasheet
Description
Win Source Part Number: 989483-H6400NL Category: Filters>Common Mode Chokes Package: Tray Current Rating (Max): 600mA Standard Package: 60 Mounting: SMD (SMT) Height (Max): 0.440" (11.18mm) Number of Lines: 4 DC Resistance (DCR) (Max): 65mOhm Package / Case: 96-BGA Module Temperature Range - Operating: 0°C ~ 70°C Dimension: 1.120" L x 0.680" W (28.45mm x 17.27mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Pulse Electronics Network Other Names: 553-2714-ND,553-2714 ,H6400NL-ND,-H6400NL ,553-2714-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - Common Mode Chokes
989483-H6400NL
Filters - Common Mode Chokes 989483-H6400NL
Win Source Part Number: 989483-H6400NL Category: Filters>Common Mode Chokes Package: Tray Current Rating (Max): 600mA Standard Package: 60 Mounting: SMD (SMT) Height (Max): 0.440" (11.18mm) Number of Lines: 4 DC Resistance (DCR) (Max): 65mOhm Package / Case: 96-BGA Module Temperature Range - Operating: 0°C ~ 70°C Dimension: 1.120" L x 0.680" W (28.45mm x 17.27mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Pulse Electronics Network Other Names: 553-2714-ND,553-2714 ,H6400NL-ND,-H6400NL ,553-2714-5

Win Source Part Number: 989483-H6400NL
Category: Filters>Common Mode Chokes
Package: Tray
Current Rating (Max): 600mA
Standard Package: 60
Mounting: SMD (SMT)
Height (Max): 0.440" (11.18mm)
Number of Lines: 4
DC Resistance (DCR) (Max): 65mOhm
Package / Case: 96-BGA Module
Temperature Range - Operating: 0°C ~ 70°C
Dimension: 1.120" L x 0.680" W (28.45mm x 17.27mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Mfr: Pulse Electronics Network
Other Names: 553-2714-ND,553-2714,H6400NL-ND,-H6400NL,553-2714-5

Buy Now Datasheet
Common Mode Chokes - 553-2714-5-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
553-2714-5-ND
Common Mode Chokes 553-2714-5-ND
4 Line Common Mode Choke Surface Mount 600mA DCR 65mOhm

4 Line Common Mode Choke Surface Mount 600mA DCR 65mOhm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 989483-H6400NL 553-2714-5-ND
Product Name Filters - Common Mode Chokes Common Mode Chokes
Operating Temperature 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Application RF Choke Common Mode Choke; RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-B21B-D527-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 237-FIT106-3-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R10M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details