PA4334 SMT Shielded Drum Core Inductor Series, up to 3.0A, 1.2mm Max Height
FIXED IND 3.3UH 1.05A 130MOHM SM Product overview: PA4334.332NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 1.05A, 130MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 1.05A, 130MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA4334.332NLT can be used for catalog matching and distributor lookup.
Win Source Part Number: 1127016-PA4334.332NL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: PA4334.XXXNLT
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 3.3 µH
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Iron
Frequency - Self Resonant: 46MHz
Package / Case: Nonstandard
DC Resistance (DCR): 130mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.126" L x 0.126" W (3.20mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.05 A
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Pulse Electronics Power
Other Names: 553-3308-1,553-3308-
Current - Saturation (Isat): 1.05A
3.3µH Shielded Wirewound Inductor 1.05A 130mOhm Max Nonstandard
3.3µH Shielded Wirewound Inductor 1.05A 130mOhm Max Nonstandard
3.3µH Shielded Wirewound Inductor 1.05A 130mOhm Max Nonstandard
| Pulse Electronics Corporation | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | PA4334.332NLT | 71-PA4334.332NLT | 1127016-PA4334.332NLT | 553-3308-2-ND |
| Product Name | Inductors | 3.3UH 1.05A 130MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors |
| Inductance Range | 3.3 microH | 3.3 microH | 3.3 microH | |
| Lead Style | None | |||
| Standards and Certifications | RoHS | RoHS | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |