CMC 5.6A 2LN SMD Product overview: P0353NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.6A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-P0353NLT can be used for catalog matching and distributor lookup.
Manufacturer: Pulse A Technitrol Company
Win Source Part Number: 1234101-P0353NLT
Manufacturer Homepage: www.pulseeng.com
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
2 Line Common Mode Choke Surface Mount 5.6A DCR 21mOhm
2 Line Common Mode Choke Surface Mount 5.6A DCR 21mOhm
2 Line Common Mode Choke Surface Mount 5.6A DCR 21mOhm
COMMON MODE CHOKE 5.6A 2LN SMD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | RF Inductors |
| Product Number | 839-P0353NLT | 1234101-P0353NLT | 553-1764-2-ND | 664-P0353NLT |
| Product Name | SMD 5.6A Inductor and Choke | Common Mode Chokes - P0353NLT | Common Mode Chokes | COMMON MODE CHOKE 5.6A 2LN SMD |
| Operating Temperature | -40 to 120 C (-40 to 248 F) | -40 to 120 C (-40 to 248 F) | -40 C (-40 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Technology | Power Line | |||
| Inductance Range | 590 microH | 590 microH | ||
| Inductance Tolerance | 35 (+/- %) | 35 (+/- %) |