Pulse Electronics Corporation Inductors, Coils, Chokes - Fixed Inductors P0845SNLT

Description
Win Source Part Number: 980371-P0845SNLT Category: Inductors, Coils, Chokes>Fixed Inductors Series: LCI-44 Type: Toroidal Package: Tape & Reel (TR) Shielding: Shielded Inductance: 10 µH Height - Seated (Max): 0.390" (9.91mm) Standard Package: 200 Mounting: SMD (SMT) Tolerance: ±20% Package / Case: Nonstandard DC Resistance (DCR): 50mOhm Temperature Range - Operating: -40°C ~ 130°C Dimension: 0.620" L x 0.600" W (15.75mm x 15.24mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4.3 A REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Pulse Electronics Power
Request a Quote Datasheet
Description
Win Source Part Number: 980371-P0845SNLT Category: Inductors, Coils, Chokes>Fixed Inductors Series: LCI-44 Type: Toroidal Package: Tape & Reel (TR) Shielding: Shielded Inductance: 10 µH Height - Seated (Max): 0.390" (9.91mm) Standard Package: 200 Mounting: SMD (SMT) Tolerance: ±20% Package / Case: Nonstandard DC Resistance (DCR): 50mOhm Temperature Range - Operating: -40°C ~ 130°C Dimension: 0.620" L x 0.600" W (15.75mm x 15.24mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4.3 A REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Pulse Electronics Power
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
980371-P0845SNLT
Inductors, Coils, Chokes - Fixed Inductors 980371-P0845SNLT
Win Source Part Number: 980371-P0845SNLT Category: Inductors, Coils, Chokes>Fixed Inductors Series: LCI-44 Type: Toroidal Package: Tape & Reel (TR) Shielding: Shielded Inductance: 10 µH Height - Seated (Max): 0.390" (9.91mm) Standard Package: 200 Mounting: SMD (SMT) Tolerance: ±20% Package / Case: Nonstandard DC Resistance (DCR): 50mOhm Temperature Range - Operating: -40°C ~ 130°C Dimension: 0.620" L x 0.600" W (15.75mm x 15.24mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4.3 A REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Pulse Electronics Power

Win Source Part Number: 980371-P0845SNLT
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: LCI-44
Type: Toroidal
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 10 µH
Height - Seated (Max): 0.390" (9.91mm)
Standard Package: 200
Mounting: SMD (SMT)
Tolerance: ±20%
Package / Case: Nonstandard
DC Resistance (DCR): 50mOhm
Temperature Range - Operating: -40°C ~ 130°C
Dimension: 0.620" L x 0.600" W (15.75mm x 15.24mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4.3 A
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Pulse Electronics Power

Buy Now Datasheet
Fixed Inductors - P0845SNLT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
P0845SNLT-ND
Fixed Inductors P0845SNLT-ND
10µH Shielded Toroidal Inductor 4.3A 50mOhm Nonstandard

10µH Shielded Toroidal Inductor 4.3A 50mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 980371-P0845SNLT P0845SNLT-ND
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Application RF Choke
Configuration Fixed Fixed
Inductance Range 10 microH
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N3 0201DS-7N3XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J123JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details