CMC 330MA 2LN 180OHM SMD AECQ200 Product overview: AWCU00201212181M02 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 330MA, 180OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 330MA, 180OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-AWCU00201212181M
2 Line Common Mode Choke Surface Mount 180 Ohms @ 100MHz 330mA DCR
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 839-AWCU00201212181M02 | 553-AWCU00201212181M02TR-ND |
| Product Name | Automotive SMD 330MA 180OHM Inductor and Choke | Common Mode Chokes |
| Operating Temperature | -50 to 150 C (-58 to 302 F) | -50 to 150 C (-58 to 302 F) |
| Mounting Option | Surface Mount | Surface Mount Technology |
| Technology | Automotive | |
| Core Material | Ferrite | |
| Inductance Tolerance | 20 (+/- %) |