Pulse Electronics Corporation Inductors PA1211.151NLT

Description
PA0511/PA0512/PA0515 /PA1211 SMT Power Bead Inductor Series, Up To 45A
Request a Quote Datasheet
Description
PA0511/PA0512/PA0515 /PA1211 SMT Power Bead Inductor Series, Up To 45A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA1211.151NLT
PA0511/PA0512/PA0515 /PA1211 SMT Power Bead Inductor Series, Up To 45A

PA0511/PA0512/PA0515/PA1211 SMT Power Bead Inductor Series, Up To 45A

Supplier's Site Datasheet
SMD 31A 0.55MOHM Inductor and Choke - 71-PA1211.151NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 31A 0.55MOHM Inductor and Choke
71-PA1211.151NLT
SMD 31A 0.55MOHM Inductor and Choke 71-PA1211.151NLT
FIXED IND 155NH 31A 0.55MOHM SMD Product overview: PA1211.151NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 31A, 0.55MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 31A, 0.55MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA1211.151NLT can be used for catalog matching and distributor lookup.

FIXED IND 155NH 31A 0.55MOHM SMD Product overview: PA1211.151NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 31A, 0.55MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 31A, 0.55MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA1211.151NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
996653-PA1211.151NLT
Inductors, Coils, Chokes - Fixed Inductors 996653-PA1211.151NLT
Win Source Part Number: 996653-PA1211.151NLT Category: Inductors, Coils, Chokes>Fixed Inductors Series: PA1211NL Package: Tape & Reel (TR) Shielding: Shielded Inductance: 155 nH Height - Seated (Max): 0.195" (4.96mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Package / Case: Nonstandard DC Resistance (DCR): 0.55mOhm Temperature Range - Operating: -40°C ~ 130°C Dimension: 0.402" L x 0.276" W (10.20mm x 7.00mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 31 A REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Pulse Electronics Power Current - Saturation (Isat): 40A

Win Source Part Number: 996653-PA1211.151NLT
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: PA1211NL
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 155 nH
Height - Seated (Max): 0.195" (4.96mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Package / Case: Nonstandard
DC Resistance (DCR): 0.55mOhm
Temperature Range - Operating: -40°C ~ 130°C
Dimension: 0.402" L x 0.276" W (10.20mm x 7.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 31 A
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Pulse Electronics Power
Current - Saturation (Isat): 40A

Buy Now Datasheet
Fixed Inductors - PA1211.151NLT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PA1211.151NLT-ND
Fixed Inductors PA1211.151NLT-ND
155nH Shielded Inductor 31A 0.55mOhm Nonstandard

155nH Shielded Inductor 31A 0.55mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA1211.151NLT 71-PA1211.151NLT 996653-PA1211.151NLT PA1211.151NLT-ND
Product Name Inductors SMD 31A 0.55MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Inductance Range 0.1600 microH 0.1550 microH 0.1550 microH
Lead Style None
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-301R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0100 ohms
View Details
2 suppliers
Leaded Inductors - 1911080P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.0800 ohms
Rated DC Current 2200 milliamps
Lead Style Axial
View Details