CMC 400MA 2LN 120 OHM SMD Product overview: BWCU00201212121M02 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400MA, 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 400MA, 120 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-BWCU00201212121M
2 Line Common Mode Choke Surface Mount 120 Ohms @ 100MHz 400mA DCR
CMC 400MA 2LN 120 OHM SMD
CMC 400MA 2LN 120 OHM SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 839-BWCU00201212121M02 | 553-BWCU00201212121M02TR-ND |
| Product Name | SMD 400MA 120 OHM Inductor and Choke | Common Mode Chokes |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount | Surface Mount Technology |
| Technology | Data Line/Signal Line | |
| Inductance Tolerance | 20 (+/- %) | |
| Impedance | 120 ohms |