PA27XX Series SMT Common Mode Choke, up to 20A
Win Source Part Number: 1369410-PA2754NL
Category: Filters - Common Mode Chokes
Temperature Range - Operating: -40°C ~ 130°C
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: Pulse Electronics
Package: Tube
Product Status: Active
Package / Case: Horizontal, 4 PC Pad
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.750" L x 0.815" W (19.05mm x 20.70mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.440" (11.18mm)
Number of Lines: 2
Current Rating (Max): 10A
DC Resistance (DCR) (Max): 3.75mOhm
2 Line Common Mode Choke Surface Mount 10A DCR 3.75mOhm
CMC 10A 2LN SMD Product overview: PA2754NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PA2754NL can be used for catalog matching and distributor lookup.
| Pulse Electronics Corporation | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | PA2754NL | 1369410-PA2754NL | 553-2192-ND | 839-PA2754NL |
| Product Name | Common Mode Chokes | Filters - Common Mode Chokes | Common Mode Chokes | SMD 10A Inductor and Choke |
| Application | Common Mode Choke | RF Choke | Common Mode Choke; RF Choke | |
| Inductance Range | 215 microH | 215 microH | ||
| Lead Style | None | |||
| Standards and Certifications | RoHS | RoHS | ||
| Operating Temperature | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) |