CMC 2LN SMD Product overview: B4003NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B4003NLT can be used for catalog matching and distributor lookup.
2 Line Common Mode Choke Surface Mount DCR 1Ohm
2 Line Common Mode Choke Surface Mount DCR 1Ohm
2 Line Common Mode Choke Surface Mount DCR 1Ohm
Manufacturer: Pulse A Technitrol Company
Win Source Part Number: 1150771-B4003NLT
Manufacturer Homepage: www.pulseeng.com
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 839-B4003NLT | 553-2143-6-ND | 1150771-B4003NLT |
| Product Name | SMD Inductor and Choke | Common Mode Chokes | Common Mode Chokes - B4003NLT |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | |
| Technology | Data Line/Signal Line | ||
| Packing Method | Tape & Reel (TR) | Tape Reel |