Pulse Electronics Corporation Inductors PA4300.224NLT

Description
PA4300/PA4301 SMT series Shielded Drum Core Inductor, up to 3.6A, 3.0mm Max Height
Request a Quote Datasheet
Description
PA4300/PA4301 SMT series Shielded Drum Core Inductor, up to 3.6A, 3.0mm Max Height
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4300.224NLT
PA4300/PA4301 SMT series Shielded Drum Core Inductor, up to 3.6A, 3.0mm Max Height

PA4300/PA4301 SMT series Shielded Drum Core Inductor, up to 3.6A, 3.0mm Max Height

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1004710-PA4300.224NLT
Inductors, Coils, Chokes - Fixed Inductors 1004710-PA4300.224NLT
Win Source Part Number: 1004710-PA4300.224NL T Category: Inductors, Coils, Chokes>Fixed Inductors Series: PA4300.XXXNLT Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 220 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 1.3Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.240" L x 0.240" W (6.10mm x 6.10mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 285 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Pulse Electronics Power Other Names: 553-2420-1,553-2420- 2,-PA4300.224NLT,553 -2420-6

Win Source Part Number: 1004710-PA4300.224NLT
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: PA4300.XXXNLT
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 220 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 1.3Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.240" L x 0.240" W (6.10mm x 6.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 285 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Pulse Electronics Power
Other Names: 553-2420-1,553-2420-2,-PA4300.224NLT,553-2420-6

Buy Now Datasheet
Fixed Inductors - 553-2420-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-2420-2-ND
Fixed Inductors 553-2420-2-ND
220µH Shielded Wirewound Inductor 285mA 1.3Ohm Max Nonstandard

220µH Shielded Wirewound Inductor 285mA 1.3Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4300.224NLT 1004710-PA4300.224NLT 553-2420-2-ND
Product Name Inductors Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Inductance Range 220 microH 220 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TE10NK - 1067834-KQ1008TE10NK - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0100 microH
Inductance Tolerance 10 (+/- %)
View Details
Power Inductors - 3-2176637-8 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1000 microH
View Details
3 suppliers
Common Mode Chokes - 486-5727-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details