High Current Molded Power Inductor - PA4546.XXXNLT Series, UP to 11.5A
330nH Unshielded Molded Inductor 7A 16mOhm Max Nonstandard
Win Source Part Number: 1136014-PA4546.331NL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: PA4546.XXXNLT
Type: Molded
Package: Tape & Reel
Shielding: Unshielded
Inductance: 330 nH
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Tolerance: ±20%
Package / Case: Nonstandard
DC Resistance (DCR): 16mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.175" L x 0.160" W (4.45mm x 4.06mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 7 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Pulse Electronics Power
Other Names: 553-4052-6,553-4052-
Current - Saturation (Isat): 11A
FIXED IND 330NH 7A 16 MOHM SMD Product overview: PA4546.331NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 7A, 16 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 7A, 16 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA4546.331NLT can be used for catalog matching and distributor lookup.
INDUCTOR, AEC-Q200, SHIELDED, 330NH, 20%; Inductance:330nH; RMS Current (Irms):7A; Inductor Construction:Shielde
INDUCTOR, AEC-Q200, SHIELDED, 330NH, 20%; Inductance:330nH; RMS Current (Irms):7A; Inductor Construction:Shielde
| Pulse Electronics Corporation | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | PA4546.331NLT | 553-4052-2-ND | 1136014-PA4546.331NLT | 71-PA4546.331NLT | 62AC9447 |
| Product Name | Inductors | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | SMD 7A 16 MOHM Inductor and Choke | Inductor, Aec-Q200, Shielded, 330Nh, 20%; Inductance Pulse Electronics |
| Application | High Current; Power Choke | RF Choke | |||
| Inductance Range | 0.3300 microH | 0.3300 microH | 0.3300 microH | 0.3300 microH | |
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology |