Pulse Electronics Corporation Common Mode Chokes P0429NL

Description
P0XXX SMT Toroid Common Mode Choke Series, Up To 14A
Request a Quote Datasheet
Description
P0XXX SMT Toroid Common Mode Choke Series, Up To 14A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - P0429NL - Pulse Electronics Corporation
San Diego, CA, USA
Common Mode Chokes
P0429NL
Common Mode Chokes P0429NL
P0XXX SMT Toroid Common Mode Choke Series, Up To 14A

P0XXX SMT Toroid Common Mode Choke Series, Up To 14A

Supplier's Site Datasheet
Common Mode Chokes - 553-1645-5-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
553-1645-5-ND
Common Mode Chokes 553-1645-5-ND
2 Line Common Mode Choke Surface Mount 9.7A DCR 14mOhm

2 Line Common Mode Choke Surface Mount 9.7A DCR 14mOhm

Buy Now Datasheet
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1030703-P0429NL
Filters - Common Mode Chokes 1030703-P0429NL
Win Source Part Number: 1030703-P0429NL Category: Filters>Common Mode Chokes Package: Tube Current Rating (Max): 9.7A Standard Package: 20 Mounting: SMD (SMT) Filter Type: Power Line Height (Max): 0.500" (12.70mm) Number of Lines: 2 DC Resistance (DCR) (Max): 14mOhm Package / Case: Horizontal, 4 PC Pad Temperature Range - Operating: -40°C ~ 120°C Dimension: 1.220" L x 1.000" W (30.99mm x 25.40mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Pulse Electronics Power Other Names: P0429NL-ND,553-1645- 5

Win Source Part Number: 1030703-P0429NL
Category: Filters>Common Mode Chokes
Package: Tube
Current Rating (Max): 9.7A
Standard Package: 20
Mounting: SMD (SMT)
Filter Type: Power Line
Height (Max): 0.500" (12.70mm)
Number of Lines: 2
DC Resistance (DCR) (Max): 14mOhm
Package / Case: Horizontal, 4 PC Pad
Temperature Range - Operating: -40°C ~ 120°C
Dimension: 1.220" L x 1.000" W (30.99mm x 25.40mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: Pulse Electronics Power
Other Names: P0429NL-ND,553-1645-5

Buy Now Datasheet
SMD 9.7A Inductor and Choke - 839-P0429NL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 9.7A Inductor and Choke
839-P0429NL
SMD 9.7A Inductor and Choke 839-P0429NL
CMC 9.7A 2LN SMD Product overview: P0429NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 9.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 9.7A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-P0429NL can be used for catalog matching and distributor lookup.

CMC 9.7A 2LN SMD Product overview: P0429NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 9.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 9.7A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-P0429NL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CHOKE COM MODE 0.81MH 9.70A SMD - 17639-P0429NL - Utmel Electronic Limited
Hong Kong, China
CHOKE COM MODE 0.81MH 9.70A SMD
17639-P0429NL
CHOKE COM MODE 0.81MH 9.70A SMD 17639-P0429NL
CHOKE COM MODE 0.81MH 9.70A SMD

CHOKE COM MODE 0.81MH 9.70A SMD

Supplier's Site
Inductor/Choke/Coil - 176107055 - Radwell International
Willingboro, NJ, United States
Inductor/Choke/Coil
176107055
Inductor/Choke/Coil 176107055
DATA LINE FILTER, 2 FUNCTIONS, 9.7A, 1 CHANNEL, 4 PINS. FREE 2 YEAR RADWELL WARRANTY

DATA LINE FILTER, 2 FUNCTIONS, 9.7A, 1 CHANNEL, 4 PINS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Pulse Electronics Corporation DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Radwell International
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors Inductors, Coils, and Chokes
Product Number P0429NL 553-1645-5-ND 1030703-P0429NL 839-P0429NL 17639-P0429NL 176107055
Product Name Common Mode Chokes Common Mode Chokes Filters - Common Mode Chokes SMD 9.7A Inductor and Choke CHOKE COM MODE 0.81MH 9.70A SMD Inductor/Choke/Coil
Application Common Mode Choke Common Mode Choke; RF Choke RF Choke
Inductance Range 810 microH 810 microH
Lead Style None
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 120 C (-40 to 248 F) -40 to 120 C (-40 to 248 F) -40 to 120 C (-40 to 248 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3136-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Configuration Fixed
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 0.0011 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-6R8MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details