Pulse Electronics Corporation Ethernet Chokes AE2002

Description
Key Specifications for Our Ethernet Chokes Ethernet, T1/E1, ISDN, VDSL2 HDBaseT Compliant High Isolation up to 7kV IEEE 802.3 compliant to 10G Higher reliability (Carrier class & AEC-Q200) Single, Dual, Quad packages SMT & BGA options Extended Temperature -40°C to +85°C PoE++ Capable
Request a Quote Datasheet
Description
Key Specifications for Our Ethernet Chokes Ethernet, T1/E1, ISDN, VDSL2 HDBaseT Compliant High Isolation up to 7kV IEEE 802.3 compliant to 10G Higher reliability (Carrier class & AEC-Q200) Single, Dual, Quad packages SMT & BGA options Extended Temperature -40°C to +85°C PoE++ Capable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Chokes - AE2002 - Pulse Electronics Corporation
San Diego, CA, USA
Ethernet Chokes
AE2002
Ethernet Chokes AE2002
Key Specifications for Our Ethernet Chokes Ethernet, T1/E1, ISDN, VDSL2 HDBaseT Compliant High Isolation up to 7kV IEEE 802.3 compliant to 10G Higher reliability (Carrier class & AEC-Q200) Single, Dual, Quad packages SMT & BGA options Extended Temperature -40°C to +85°C PoE++ Capable

Key Specifications for Our Ethernet Chokes

  • Ethernet, T1/E1, ISDN, VDSL2
  • HDBaseT Compliant
  • High Isolation up to 7kV
  • IEEE 802.3 compliant to 10G
  • Higher reliability (Carrier class & AEC-Q200)
  • Single, Dual, Quad packages
  • SMT & BGA options
  • Extended Temperature -40°C to +85°C
  • PoE++ Capable
Supplier's Site Datasheet
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1018344-AE2002
Filters - Common Mode Chokes 1018344-AE2002
Win Source Part Number: 1018344-AE2002 Category: Filters>Common Mode Chokes Package: Tape & Reel Voltage Rating - DC: 60V Current Rating (Max): 100mA Standard Package: 2,500 Mounting: SMD (SMT) Ratings: AEC-Q200 Height (Max): 0.116" (2.95mm) Number of Lines: 2 Inductance @ Frequency: 160 µH @ 100 kHz DC Resistance (DCR) (Max): 5Ohm Package / Case: Horizontal, 4 PC Pad Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Pulse Electronics Network Other Names: 1840-1044-1,1840-104 4-2,1840-1044-6

Win Source Part Number: 1018344-AE2002
Category: Filters>Common Mode Chokes
Package: Tape & Reel
Voltage Rating - DC: 60V
Current Rating (Max): 100mA
Standard Package: 2,500
Mounting: SMD (SMT)
Ratings: AEC-Q200
Height (Max): 0.116" (2.95mm)
Number of Lines: 2
Inductance @ Frequency: 160 µH @ 100 kHz
DC Resistance (DCR) (Max): 5Ohm
Package / Case: Horizontal, 4 PC Pad
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Mfr: Pulse Electronics Network
Other Names: 1840-1044-1,1840-1044-2,1840-1044-6

Buy Now Datasheet
Automotive SMD 160UH 100MA Inductor and Choke - 839-AE2002 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 160UH 100MA Inductor and Choke
839-AE2002
Automotive SMD 160UH 100MA Inductor and Choke 839-AE2002
CMC 160UH 100MA 2LN SMD AEC-Q200 Product overview: AE2002 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 160UH, 100MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 160UH, 100MA, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-AE2002 can be used for catalog matching and distributor lookup.

CMC 160UH 100MA 2LN SMD AEC-Q200 Product overview: AE2002 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 160UH, 100MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 160UH, 100MA, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-AE2002 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - 553-AE2002TR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
553-AE2002TR-ND
Common Mode Chokes 553-AE2002TR-ND
160µH @ 100kHz 2 Line Common Mode Choke Surface Mount 100mA DCR 5Ohm

160µH @ 100kHz 2 Line Common Mode Choke Surface Mount 100mA DCR 5Ohm

Buy Now Datasheet
Common Mode Chokes - 553-AE2002CT-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
553-AE2002CT-ND
Common Mode Chokes 553-AE2002CT-ND
160µH @ 100kHz 2 Line Common Mode Choke Surface Mount 100mA DCR 5Ohm

160µH @ 100kHz 2 Line Common Mode Choke Surface Mount 100mA DCR 5Ohm

Buy Now Datasheet
Common Mode Chokes - 553-AE2002DKR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
553-AE2002DKR-ND
Common Mode Chokes 553-AE2002DKR-ND
160µH @ 100kHz 2 Line Common Mode Choke Surface Mount 100mA DCR 5Ohm

160µH @ 100kHz 2 Line Common Mode Choke Surface Mount 100mA DCR 5Ohm

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AE2002 1018344-AE2002 839-AE2002 553-AE2002TR-ND
Product Name Ethernet Chokes Filters - Common Mode Chokes Automotive SMD 160UH 100MA Inductor and Choke Common Mode Chokes
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Application Common Mode Choke; AUTOMOTIVE CHOKE RF Choke Common Mode Choke; RF Choke
Lead Style None
Standards and Certifications RoHS RoHS RoHS
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Filters - Common Mode Chokes - 1339831-DKIL-0246-2001 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.0060 ohms
View Details
Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R0-R47-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details