10nH Unshielded Multilayer Inductor 230mA 850mOhm Max 0201 (0603 Metric)
10nH Unshielded Multilayer Inductor 230mA 850mOhm Max 0201 (0603 Metric)
10nH Unshielded Multilayer Inductor 230mA 850mOhm Max 0201 (0603 Metric)
Win Source Part Number: 1138033-BSCQ00060303
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: BSCQ
Type: Multilayer
Package: Tape & Reel
Shielding: Unshielded
Inductance: 10 nH
Height - Seated (Max): 0.013" (0.33mm)
Standard Package: 15,000
Mounting: SMD (SMT)
Tolerance: ±3%
Material - Core: Ceramic
Q @ Freq: 14 @ 500MHz
Frequency - Self Resonant: 3.8GHz
Package / Case: 0201 (0603 Metric)
DC Resistance (DCR): 850mOhm Max
Supplier Device Package: 0201
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 230 mA
Inductance Frequency - Test: 500 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Pulse Electronics Power
Other Names: 553-BSCQ0006030310NH
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 553-BSCQ0006030310NH00CT-ND | 1138033-BSCQ0006030310NH00 |
| Product Name | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Technology | Multilayer | Standard; Multilayer |
| Core Material | Ceramic | Ceramic |
| Configuration | Fixed | Fixed |