Pulse Electronics Corporation Common Mode Chokes APPM00090748102XY0

Description
2 Line Common Mode Choke Surface Mount 1 kOhms @ 100MHz 4A DCR
Request a Quote Datasheet
Description
2 Line Common Mode Choke Surface Mount 1 kOhms @ 100MHz 4A DCR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 553-APPM00090748102XY0TR-ND - DigiKey
Thief River Falls, MN, United States
2 Line Common Mode Choke Surface Mount 1 kOhms @ 100MHz 4A DCR

2 Line Common Mode Choke Surface Mount 1 kOhms @ 100MHz 4A DCR

Buy Now Datasheet
Automotive SMD 4A Inductor and Choke - 839-APPM00090748102XY0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 4A Inductor and Choke
839-APPM00090748102XY0
Automotive SMD 4A Inductor and Choke 839-APPM00090748102XY0
CMC 4A 2LN 1K OHM SMD AEC-Q200 Product overview: APPM00090748102XY0 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 4A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-APPM00090748102X Y0 can be used for catalog matching and distributor lookup.

CMC 4A 2LN 1K OHM SMD AEC-Q200 Product overview: APPM00090748102XY0 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 4A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-APPM00090748102XY0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-APPM00090748102XY0TR-ND 839-APPM00090748102XY0
Product Name Common Mode Chokes Automotive SMD 4A Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Application Common Mode Choke; RF Choke
DCR 0.0130 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPIL0530-1R5MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET3542-057 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 6000 to 200 microH
View Details
2 suppliers