Pulse Electronics Corporation SMD 1.63A Inductor and Choke P0473NLT

Description
CMC 1.63A 2LN SMD Product overview: P0473NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.63A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.63A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-P0473NLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CMC 1.63A 2LN SMD Product overview: P0473NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.63A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.63A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-P0473NLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.63A Inductor and Choke - 839-P0473NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.63A Inductor and Choke
839-P0473NLT
SMD 1.63A Inductor and Choke 839-P0473NLT
CMC 1.63A 2LN SMD Product overview: P0473NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.63A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.63A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-P0473NLT can be used for catalog matching and distributor lookup.

CMC 1.63A 2LN SMD Product overview: P0473NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.63A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.63A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-P0473NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - 553-1768-2-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
553-1768-2-ND
Common Mode Chokes 553-1768-2-ND
2 Line Common Mode Choke Surface Mount 1.63A DCR 110mOhm

2 Line Common Mode Choke Surface Mount 1.63A DCR 110mOhm

Buy Now Datasheet
Common Mode Chokes - 553-1768-1-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
553-1768-1-ND
Common Mode Chokes 553-1768-1-ND
2 Line Common Mode Choke Surface Mount 1.63A DCR 110mOhm

2 Line Common Mode Choke Surface Mount 1.63A DCR 110mOhm

Buy Now Datasheet
Common Mode Chokes - 553-1768-6-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
553-1768-6-ND
Common Mode Chokes 553-1768-6-ND
2 Line Common Mode Choke Surface Mount 1.63A DCR 110mOhm

2 Line Common Mode Choke Surface Mount 1.63A DCR 110mOhm

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-P0473NLT 553-1768-2-ND
Product Name SMD 1.63A Inductor and Choke Common Mode Chokes
Operating Temperature -40 to 120 C (-40 to 248 F) -40 to 120 C (-40 to 248 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Power Line
Inductance Range 880 microH
Inductance Tolerance 35 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R56M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
E - Core Common Mode Inductor - CME2425-9 - Triad Magnetics
Specs
Technology Standard
Inductance Range 67500 to ? microH
DCR 2.02 ohms
View Details
2 suppliers