Pulse Electronics Corporation Common Mode Chokes BPPM00070638101X00

Description
2 Line Common Mode Choke Surface Mount 140 Ohms @ 100MHz 9A DCR
Request a Quote Datasheet
Description
2 Line Common Mode Choke Surface Mount 140 Ohms @ 100MHz 9A DCR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 553-BPPM00070638101X00TR-ND - DigiKey
Thief River Falls, MN, United States
2 Line Common Mode Choke Surface Mount 140 Ohms @ 100MHz 9A DCR

2 Line Common Mode Choke Surface Mount 140 Ohms @ 100MHz 9A DCR

Buy Now Datasheet
SMD 9A 140 OHM Inductor and Choke - 839-BPPM00070638101X00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 9A 140 OHM Inductor and Choke
839-BPPM00070638101X00
SMD 9A 140 OHM Inductor and Choke 839-BPPM00070638101X00
CMC 9A 2LN 140 OHM SMD Product overview: BPPM00070638101X00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 9A, 140 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 9A, 140 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-BPPM00070638101X 00 can be used for catalog matching and distributor lookup.

CMC 9A 2LN 140 OHM SMD Product overview: BPPM00070638101X00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 9A, 140 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 9A, 140 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-BPPM00070638101X00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-BPPM00070638101X00TR-ND 839-BPPM00070638101X00
Product Name Common Mode Chokes SMD 9A 140 OHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Application Common Mode Choke; RF Choke
DCR 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-100MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Smoothing Filter Chokes - C-40X - Triad Magnetics
Specs
Inductance Range 320000 microH
Rated DC Current 600 milliamps
DCR 10 ohms
View Details
3 suppliers