Pulse Electronics Corporation Ethernet Chokes H6031NL

Description
Key Specifications for Our Ethernet Chokes Ethernet, T1/E1, ISDN, VDSL2 HDBaseT Compliant High Isolation up to 7kV IEEE 802.3 compliant to 10G Higher reliability (Carrier class & AEC-Q200) Single, Dual, Quad packages SMT & BGA options Extended Temperature -40°C to +85°C PoE++ Capable
Request a Quote Datasheet
Description
Key Specifications for Our Ethernet Chokes Ethernet, T1/E1, ISDN, VDSL2 HDBaseT Compliant High Isolation up to 7kV IEEE 802.3 compliant to 10G Higher reliability (Carrier class & AEC-Q200) Single, Dual, Quad packages SMT & BGA options Extended Temperature -40°C to +85°C PoE++ Capable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Chokes - H6031NL - Pulse Electronics Corporation
San Diego, CA, USA
Ethernet Chokes
H6031NL
Ethernet Chokes H6031NL
Key Specifications for Our Ethernet Chokes Ethernet, T1/E1, ISDN, VDSL2 HDBaseT Compliant High Isolation up to 7kV IEEE 802.3 compliant to 10G Higher reliability (Carrier class & AEC-Q200) Single, Dual, Quad packages SMT & BGA options Extended Temperature -40°C to +85°C PoE++ Capable

Key Specifications for Our Ethernet Chokes

  • Ethernet, T1/E1, ISDN, VDSL2
  • HDBaseT Compliant
  • High Isolation up to 7kV
  • IEEE 802.3 compliant to 10G
  • Higher reliability (Carrier class & AEC-Q200)
  • Single, Dual, Quad packages
  • SMT & BGA options
  • Extended Temperature -40°C to +85°C
  • PoE++ Capable
Supplier's Site Datasheet
Laguna Hills, CA, United States
Common Mode Chokes - H6031NL
1178365-H6031NL
Common Mode Chokes - H6031NL 1178365-H6031NL
Manufacturer: Pulse Electronics Network Win Source Part Number: 1178365-H6031NL Packaging: Tube Mounting Style: SMD Number of Lines: 4 Categories: Filters Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.pulseeng.com Manufacturer Package: Vertical, 8 Gull Wing Height (Maximum): 0.220" (5.60mm) DC Resistance (DCR) (Maximum): 280mOhm Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 85 MSL Level: 1 (Unlimited) Parts Dimension: 0.245" L x 0.365" W (6.22mm x 9.27mm)

Manufacturer: Pulse Electronics Network
Win Source Part Number: 1178365-H6031NL
Packaging: Tube
Mounting Style: SMD
Number of Lines: 4
Categories: Filters
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.pulseeng.com
Manufacturer Package: Vertical, 8 Gull Wing
Height (Maximum): 0.220" (5.60mm)
DC Resistance (DCR) (Maximum): 280mOhm
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 85
MSL Level: 1 (Unlimited)
Parts Dimension: 0.245" L x 0.365" W (6.22mm x 9.27mm)

Buy Now
SMD Inductor and Choke - 839-H6031NL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Inductor and Choke
839-H6031NL
SMD Inductor and Choke 839-H6031NL
CMC 4LN SMD Product overview: H6031NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-H6031NL can be used for catalog matching and distributor lookup.

CMC 4LN SMD Product overview: H6031NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-H6031NL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CHOKE COMMON MODE 65MHZ SMD - 664-H6031NL - Utmel Electronic Limited
Hong Kong, China
CHOKE COMMON MODE 65MHZ SMD
664-H6031NL
CHOKE COMMON MODE 65MHZ SMD 664-H6031NL
CHOKE COMMON MODE 65MHZ SMD

CHOKE COMMON MODE 65MHZ SMD

Supplier's Site

Technical Specifications

  Pulse Electronics Corporation Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number H6031NL 1178365-H6031NL 839-H6031NL 664-H6031NL
Product Name Ethernet Chokes Common Mode Chokes - H6031NL SMD Inductor and Choke CHOKE COMMON MODE 65MHZ SMD
Operating Temperature 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F) 0.0 C (32 F)
Application Common Mode Choke; POE CHOKE
Impedance 1200 ohms
Lead Style None Gull
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SMD 39 UH Inductor and Choke - 71-KQ1008TTER39J - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 0.3900 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-9N2 0402DC-9N2XJRW , 0402DC-9N2XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details