PA4342 SMT Molded Power Inductor Series, up to 43A, 4.0mm Max Height
Win Source Part Number: 1123249-PA4342.223NL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: PA4342.XXXNLT
Type: Molded
Package: Tape & Reel
Shielding: Shielded
Inductance: 22 µH
Height - Seated (Max): 0.157" (4.00mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Package / Case: Nonstandard
DC Resistance (DCR): 74mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.453" L x 0.406" W (11.50mm x 10.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Pulse Electronics Power
Other Names: 553-3429-6,553-3429-
Current - Saturation (Isat): 7A
FIXED IND 22UH 5A 74 MOHM SMD Product overview: PA4342.223NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 5A, 74 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 5A, 74 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA4342.223NLT can be used for catalog matching and distributor lookup.
22µH Shielded Molded Inductor 5A 74mOhm Max Nonstandard
22µH Shielded Molded Inductor 5A 74mOhm Max Nonstandard
22µH Shielded Molded Inductor 5A 74mOhm Max Nonstandard
INDUCTOR, SHIELDED, AEC-Q200, 22UH, 5A; Inductance:22µH; RMS Current (Irms):5A; Inductor Construction:Shielde
FIXED IND 22UH 5A 74 MOHM SMD
| Pulse Electronics Corporation | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | PA4342.223NLT | 1123249-PA4342.223NLT | 71-PA4342.223NLT | 553-3429-6-ND | 61AC5960 | PA4342.223NLT |
| Product Name | Inductors | Inductors, Coils, Chokes - Fixed Inductors | SMD 22UH 5A 74 MOHM Inductor and Choke | Fixed Inductors | Inductor, Shielded, Aec-Q200, 22Uh, 5A; Inductance Pulse Electronics | Fixed Inductors |
| Application | Power Choke | RF Choke | ||||
| Inductance Range | 22 microH | 22 microH | 22 microH | 22 microH | 22 microH | |
| Lead Style | None | |||||
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |