PA4332 SMT Shielded Drum Core Inductor Series, up to 5.8A, 2.0mm Max Height
Win Source Part Number: 1083793-PA4332.222NL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: PA4332.XXXNLT
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 2.2 µH
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Iron
Frequency - Self Resonant: 25MHz
Package / Case: Nonstandard
DC Resistance (DCR): 48mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.165" L x 0.165" W (4.20mm x 4.20mm)
Alternative Parts (Cross-Reference): MDWK4040T2R2MM; MDPK5050T2R2MM; LQH43PN2R2M26L; SRN3015-2R2M; SRP2010-2R2M; LQM2HPN2R2MG0LPA4332
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4.3 A
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Pulse Electronics Power
Other Names: 553-3290-1,553-3290-
Current - Saturation (Isat): 6.1A
2.2µH Shielded Wirewound Inductor 4.3A 48mOhm Max Nonstandard
2.2µH Shielded Wirewound Inductor 4.3A 48mOhm Max Nonstandard
2.2µH Shielded Wirewound Inductor 4.3A 48mOhm Max Nonstandard
FIXED IND 2.2UH 4.3A 48 MOHM SMD Product overview: PA4332.222NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 4.3A, 48 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 4.3A, 48 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA4332.222NLT can be used for catalog matching and distributor lookup.
POWER INDUCTOR, 2.2UH, 4.3A, SHIELDED ROHS COMPLIANT: YES
| Pulse Electronics Corporation | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | PA4332.222NLT | 1083793-PA4332.222NLT | 553-3290-2-ND | 71-PA4332.222NLT | 85AJ3817 |
| Product Name | Inductors | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | SMD 2.2UH 4.3A 48 MOHM Inductor and Choke | Power Inductor, 2.2Uh, 4.3A, Shielded Rohs Compliant Pulse Electronics |
| Inductance Range | 2.2 microH | 2.2 microH | 2.2 microH | ||
| Lead Style | None | ||||
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology |