Pulse Electronics Corporation 2.2A Inductor and Choke FE2X07-6-2

Description
CMC 2.2A 2LN TH Product overview: FE2X07-6-2 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-FE2X07-6-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CMC 2.2A 2LN TH Product overview: FE2X07-6-2 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-FE2X07-6-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.2A Inductor and Choke - 839-FE2X07-6-2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2A Inductor and Choke
839-FE2X07-6-2
2.2A Inductor and Choke 839-FE2X07-6-2
CMC 2.2A 2LN TH Product overview: FE2X07-6-2 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-FE2X07-6-2 can be used for catalog matching and distributor lookup.

CMC 2.2A 2LN TH Product overview: FE2X07-6-2 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-FE2X07-6-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - 553-2797-5-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
553-2797-5-ND
Common Mode Chokes 553-2797-5-ND
2 Line Common Mode Choke Through Hole 2.2A DCR 210mOhm

2 Line Common Mode Choke Through Hole 2.2A DCR 210mOhm

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-FE2X07-6-2 553-2797-5-ND
Product Name 2.2A Inductor and Choke Common Mode Chokes
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole
Packing Method Tube Tube
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-E21E-026Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Inductor Kits & Accessories Design Sample Kit for FIRCH Series - 814-FIRCHK - Utmel Electronic Limited
Specs
Mounting Option Through Hole; Through Hole
DCR 40 ohms
Lead Style Through Hole
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R68M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details