FIXED IND 180NH 40A 0.48 MOHM
FIXED IND 180NH 40A 0.48 MOHM
180nH Shielded Inductor 40A 0.48mOhm Nonstandard
Manufacturer: Pulse Electronics Corporation
Win Source Part Number: 791338-PA1320.171NLT
Series: PA1320NL
Packaging: Reel package
Operating Temperature Range: -40°C ~ 130°C
Package: Nonstandard
Current Rating: 40A
Shielding: Shielded
Inductance: 180nH
Mounting: SMD
Tolerance: ±20%
Current - Saturation: 52A
Family Name: PA1320NL
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 0.48 mOhm
Dimension: 0.410" L x 0.315" W (10.41mm x 8.00mm)
Height - Seated (Maximum): 0.256" (6.50mm)
Alternative Parts (Cross-Reference): FP1007R6-R18-R; HCB118080S-181; NPIM84PR19MTRF; FP1008R2-R180-R;
Introduction Date: November 07, 2006
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
FIXED IND 180NH 40A 0.48MOHM SMD Product overview: PA1320.171NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40A, 0.48MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 40A, 0.48MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA1320.171NLT can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 553-PA1320.171NLTDKR-ND | 791338-PA1320.171NLT | 71-PA1320.171NLT |
| Product Name | Fixed Inductors | Fixed Inductors - PA1320.171NLT | SMD 40A 0.48MOHM Inductor and Choke |
| Operating Temperature | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount |
| Configuration | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | |
| DCR | 4.80E-4 ohms | 4.80E-4 ohms |