Alternative Parts (Cross-Reference): Cross
Manufacturer: Pulse Electronics
Category: Inductors, Coils, Chokes Fixed Inductors
Series: Bare Coil
Package: Tray
Product Status: Active
Type: Toroidal
Inductance: 7.8 µH
Tolerance: ±20%
Current Rating (Amps): 20.5 A
FIXED IND 7.8UH 20.5A 5.5MOHM TH Product overview: PA0431LNL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.8UH, 20.5A, 5.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 7.8UH, 20.5A, 5.5MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA0431LNL can be used for catalog matching and distributor lookup.
7.8µH Unshielded Toroidal Inductor 20.5A 5.5mOhm Max Radial, Vertical (Open)
FIXED IND 7.8UH 20.5A 5.5MOHM TH
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-PA0431LNL | 553-1503-ND | PA0431LNL | |
| Product Name | Inductors, Coils, Chokes Fixed Inductors | 7.8UH 20.5A 5.5MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors |
| Application | RF Choke | |||
| Configuration | Fixed | Fixed | ||
| Inductance Range | 7.8 microH | 7.8 microH | 7.8 microH | |
| Rated DC Current | 20500 milliamps | 20500 milliamps | ||
| Operating Temperature | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) |