Pulse Electronics Corporation Fixed Inductors BMRA000606303R3MA1

Description
3.3µH Shielded Molded Inductor 6A 35mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.3µH Shielded Molded Inductor 6A 35mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BMRA000606303R3MA1DKR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Molded Inductor 6A 35mOhm Max Nonstandard

3.3µH Shielded Molded Inductor 6A 35mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-BMRA000606303R3MA1CT-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Molded Inductor 6A 35mOhm Max Nonstandard

3.3µH Shielded Molded Inductor 6A 35mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-BMRA000606303R3MA1TR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Molded Inductor 6A 35mOhm Max Nonstandard

3.3µH Shielded Molded Inductor 6A 35mOhm Max Nonstandard

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1370641-BMRA000606303R3MA1 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370641-BMRA000606303R3MA1
Inductors, Coils, Chokes - Fixed Inductors 1370641-BMRA000606303R3MA1
Win Source Part Number: 1370641-BMRA00060630 3R3MA1 Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 54 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: Pulse Electronics Series: BMRA Package: Tape & Reel Product Status: Active Package / Case: Nonstandard Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Size / Dimension: 0.287" L x 0.260" W (7.30mm x 6.60mm) Height - Seated (Max): 0.118" (3.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Inductance: 3.3 µH Current Rating (Amps): 6 A Current - Saturation (Isat): 12A Shielding: Shielded DC Resistance (DCR): 35mOhm Max Inductance Frequency - Test: 100 kHz

Win Source Part Number: 1370641-BMRA000606303R3MA1
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 54 pct.
Type: Molded
MSL Level: 1 (Unlimited)
Mfr: Pulse Electronics
Series: BMRA
Package: Tape & Reel
Product Status: Active
Package / Case: Nonstandard
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±20%
Size / Dimension: 0.287" L x 0.260" W (7.30mm x 6.60mm)
Height - Seated (Max): 0.118" (3.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Inductance: 3.3 µH
Current Rating (Amps): 6 A
Current - Saturation (Isat): 12A
Shielding: Shielded
DC Resistance (DCR): 35mOhm Max
Inductance Frequency - Test: 100 kHz

Buy Now Datasheet
SMD 3.3UH 6A 35 MOHM Inductor and Choke - 71-BMRA000606303R3MA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3UH 6A 35 MOHM Inductor and Choke
71-BMRA000606303R3MA1
SMD 3.3UH 6A 35 MOHM Inductor and Choke 71-BMRA000606303R3MA1
FIXED IND 3.3UH 6A 35 MOHM SMD Product overview: BMRA000606303R3MA1 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 6A, 35 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 6A, 35 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BMRA000606303R3MA 1 can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 6A 35 MOHM SMD Product overview: BMRA000606303R3MA1 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 6A, 35 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 6A, 35 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BMRA000606303R3MA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Inductor, 3.3Uh, Shielded, 12A; Inductance Pulse Electronics - 53AK1946 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 3.3Uh, Shielded, 12A; Inductance Pulse Electronics
53AK1946
Power Inductor, 3.3Uh, Shielded, 12A; Inductance Pulse Electronics 53AK1946
POWER INDUCTOR, 3.3UH, SHIELDED, 12A; Inductance:3.3µH; RMS Current (Irms):6A; Inductor Construction:Shielde d; Saturation Current (Isat):12A; Product Range:BMRx Series; Inductor Case / Package:0201 [0603 Metric]; Product Length:7.3mmRoHS Compliant: Yes

POWER INDUCTOR, 3.3UH, SHIELDED, 12A; Inductance:3.3µH; RMS Current (Irms):6A; Inductor Construction:Shielded; Saturation Current (Isat):12A; Product Range:BMRx Series; Inductor Case / Package:0201 [0603 Metric]; Product Length:7.3mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-BMRA000606303R3MA1DKR-ND 1370641-BMRA000606303R3MA1 71-BMRA000606303R3MA1 53AK1946
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 3.3UH 6A 35 MOHM Inductor and Choke Power Inductor, 3.3Uh, Shielded, 12A; Inductance Pulse Electronics
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0350 ohms 0.0350 ohms
Unlock Full Specs
to access all available technical data