220nH Unshielded Multilayer Inductor 250mA 2Ohm Max 0603 (1608 Metric)
220nH Unshielded Multilayer Inductor 250mA 2Ohm Max 0603 (1608 Metric)
220nH Unshielded Multilayer Inductor 250mA 2Ohm Max 0603 (1608 Metric)
FIXED IND 220NH 250MA 2 OHM SMD Product overview: BSCH00160808R22J00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250MA, 2 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 250MA, 2 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BSCH00160808R22J0
Win Source Part Number: 1370037-BSCH00160808
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 57 pct.
Type: Multilayer
MSL Level: 1 (Unlimited)
Mfr: Pulse Electronics
Series: BSCH
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±5%
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max): 0.037" (0.95mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ceramic
Inductance: 220 nH
Current Rating (Amps): 250 mA
Shielding: Unshielded
DC Resistance (DCR): 2Ohm Max
Q @ Freq: 8 @ 50MHz
Frequency - Self Resonant: 500MHz
Inductance Frequency - Test: 50 MHz
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 553-BSCH00160808R22J00CT-ND | 71-BSCH00160808R22J00 | 1370037-BSCH00160808R22J00 |
| Product Name | Fixed Inductors | SMD 250MA 2 OHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | |
| Technology | Multilayer | Multilayer | Standard; Multilayer |
| Core Material | Ceramic | Ceramic | Ceramic |
| Configuration | Fixed | Fixed |