Pulse Electronics Corporation Common Mode Chokes BPPM00070638132X00

Description
2 Line Common Mode Choke Surface Mount 1.3 kOhms @ 100MHz 2.5A DCR
Request a Quote Datasheet
Description
2 Line Common Mode Choke Surface Mount 1.3 kOhms @ 100MHz 2.5A DCR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 553-BPPM00070638132X00TR-ND - DigiKey
Thief River Falls, MN, United States
2 Line Common Mode Choke Surface Mount 1.3 kOhms @ 100MHz 2.5A DCR

2 Line Common Mode Choke Surface Mount 1.3 kOhms @ 100MHz 2.5A DCR

Buy Now Datasheet
SMD 2.5A Inductor and Choke - 839-BPPM00070638132X00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.5A Inductor and Choke
839-BPPM00070638132X00
SMD 2.5A Inductor and Choke 839-BPPM00070638132X00
CMC 2.5A 2LN 1.3K OHM SMD Product overview: BPPM00070638132X00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.5A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-BPPM00070638132X 00 can be used for catalog matching and distributor lookup.

CMC 2.5A 2LN 1.3K OHM SMD Product overview: BPPM00070638132X00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.5A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-BPPM00070638132X00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-BPPM00070638132X00TR-ND 839-BPPM00070638132X00
Product Name Common Mode Chokes SMD 2.5A Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Application Common Mode Choke; RF Choke
DCR 0.0210 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPIL0530 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.4300 ohms
View Details
2 suppliers