Win Source Part Number: 1182173-P1170.334NLT
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: P1170NL
Type: Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 330 µH
Height - Seated (Max): 0.236" (6.00mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Frequency - Self Resonant: 3MHz
Package / Case: Nonstandard
DC Resistance (DCR): 620mOhm Max
Temperature Range - Operating: -40°C ~ 130°C
Dimension: 0.482" L x 0.482" W (12.24mm x 12.24mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 820 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Pulse Electronics Power
Other Names: P1170334NLT,553-1967
Current - Saturation (Isat): 820mA
330µH Shielded Wirewound Inductor 820mA 620mOhm Max Nonstandard
FIXED IND 330UH 820MA 620MOHM SM Product overview: P1170.334NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 820MA, 620MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 820MA, 620MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-P1170.334NLT can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1182173-P1170.334NLT | 553-1967-2-ND | 71-P1170.334NLT |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | 330UH 820MA 620MOHM Inductor and Choke |
| Operating Temperature | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount |
| Technology | Wirewound | Wirewound | Wirewound |
| Application | RF Choke | ||
| Configuration | Fixed | Fixed |