Pulse Electronics Corporation Inductors PA4332.102NLT

Description
PA4332 SMT Shielded Drum Core Inductor Series, up to 5.8A, 2.0mm Max Height
Request a Quote Datasheet
Description
PA4332 SMT Shielded Drum Core Inductor Series, up to 5.8A, 2.0mm Max Height
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4332.102NLT
PA4332 SMT Shielded Drum Core Inductor Series, up to 5.8A, 2.0mm Max Height

PA4332 SMT Shielded Drum Core Inductor Series, up to 5.8A, 2.0mm Max Height

Supplier's Site Datasheet
SMD 1UH 5.8A 26 MOHM Inductor and Choke - 71-PA4332.102NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 5.8A 26 MOHM Inductor and Choke
71-PA4332.102NLT
SMD 1UH 5.8A 26 MOHM Inductor and Choke 71-PA4332.102NLT
FIXED IND 1UH 5.8A 26 MOHM SMD Product overview: PA4332.102NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 5.8A, 26 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 5.8A, 26 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA4332.102NLT can be used for catalog matching and distributor lookup.

FIXED IND 1UH 5.8A 26 MOHM SMD Product overview: PA4332.102NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 5.8A, 26 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 5.8A, 26 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA4332.102NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 553-3287-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3287-1-ND
Fixed Inductors 553-3287-1-ND
1µH Shielded Wirewound Inductor 5.8A 26mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 5.8A 26mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3287-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3287-2-ND
Fixed Inductors 553-3287-2-ND
1µH Shielded Wirewound Inductor 5.8A 26mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 5.8A 26mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3287-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3287-6-ND
Fixed Inductors 553-3287-6-ND
1µH Shielded Wirewound Inductor 5.8A 26mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 5.8A 26mOhm Max Nonstandard

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1370455-PA4332.102NLT - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370455-PA4332.102NLT
Inductors, Coils, Chokes - Fixed Inductors 1370455-PA4332.102NLT
Win Source Part Number: 1370455-PA4332.102NL T Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 33 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Pulse Electronics Series: PA4332.XXXNLT Package: Tape & Reel Product Status: Active Package / Case: Nonstandard Mounting Type: Surface Mount HTSUS: 8504.50.4000 Tolerance: ±20% Size / Dimension: 0.165" L x 0.165" W (4.20mm x 4.20mm) Height - Seated (Max): 0.079" (2.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Iron Inductance: 1 µH Current Rating (Amps): 5.8 A Current - Saturation (Isat): 8.5A Shielding: Shielded DC Resistance (DCR): 26mOhm Max Frequency - Self Resonant: 37MHz Inductance Frequency - Test: 1 MHz

Win Source Part Number: 1370455-PA4332.102NLT
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 33 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: Pulse Electronics
Series: PA4332.XXXNLT
Package: Tape & Reel
Product Status: Active
Package / Case: Nonstandard
Mounting Type: Surface Mount
HTSUS: 8504.50.4000
Tolerance: ±20%
Size / Dimension: 0.165" L x 0.165" W (4.20mm x 4.20mm)
Height - Seated (Max): 0.079" (2.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Iron
Inductance: 1 µH
Current Rating (Amps): 5.8 A
Current - Saturation (Isat): 8.5A
Shielding: Shielded
DC Resistance (DCR): 26mOhm Max
Frequency - Self Resonant: 37MHz
Inductance Frequency - Test: 1 MHz

Buy Now Datasheet
Fixed Inductors - PA4332.102NLT - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
PA4332.102NLT
Fixed Inductors PA4332.102NLT
FIXED IND 1UH 5.8A 26 MOHM SMD

FIXED IND 1UH 5.8A 26 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4332.102NLT 71-PA4332.102NLT 553-3287-1-ND 1370455-PA4332.102NLT PA4332.102NLT
Product Name Inductors SMD 1UH 5.8A 26 MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Inductance Range 1 microH 1 microH 1 microH 1 microH
Lead Style None
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZP1JFTTD600P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers
Fixed Inductors - 1712-3627453226151KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
SMD 500uH 2A Inductor and Choke - 839-DKFS-6248-02D5 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 50 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers