Pulse Electronics Corporation Common Mode Chokes APPM00151365701XY0

Description
2 Line Common Mode Choke Surface Mount 700 Ohms @ 100MHz 10A DCR
Request a Quote Datasheet
Description
2 Line Common Mode Choke Surface Mount 700 Ohms @ 100MHz 10A DCR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 553-APPM00151365701XY0TR-ND - DigiKey
Thief River Falls, MN, United States
2 Line Common Mode Choke Surface Mount 700 Ohms @ 100MHz 10A DCR

2 Line Common Mode Choke Surface Mount 700 Ohms @ 100MHz 10A DCR

Buy Now Datasheet
Automotive SMD 10A 700 OHM Inductor and Choke - 839-APPM00151365701XY0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 10A 700 OHM Inductor and Choke
839-APPM00151365701XY0
Automotive SMD 10A 700 OHM Inductor and Choke 839-APPM00151365701XY0
CMC 10A 2LN 700 OHM SMD AEC-Q200 Product overview: APPM00151365701XY0 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10A, 700 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 10A, 700 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-APPM00151365701X Y0 can be used for catalog matching and distributor lookup.

CMC 10A 2LN 700 OHM SMD AEC-Q200 Product overview: APPM00151365701XY0 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10A, 700 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 10A, 700 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-APPM00151365701XY0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-APPM00151365701XY0TR-ND 839-APPM00151365701XY0
Product Name Common Mode Chokes Automotive SMD 10A 700 OHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Application Common Mode Choke; RF Choke
DCR 0.0070 ohms
Rated DC Current 10000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5717-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Smoothing Filter Chokes - C-49U - Triad Magnetics
Specs
Rated DC Current 5000 milliamps
DCR 3.8 ohms
View Details
3 suppliers
Power Inductors - ECS-HCMPI-0503Q-1R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers