Pulse Electronics Corporation Inductors PA4343.103NLT

Description
PA4343 SMT Molded Power Inductor Series, up to 55A, 6.5mm Max Height
Request a Quote Datasheet
Description
PA4343 SMT Molded Power Inductor Series, up to 55A, 6.5mm Max Height
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4343.103NLT
PA4343 SMT Molded Power Inductor Series, up to 55A, 6.5mm Max Height

PA4343 SMT Molded Power Inductor Series, up to 55A, 6.5mm Max Height

Supplier's Site Datasheet
Fixed Inductors - 553-3004-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3004-2-ND
Fixed Inductors 553-3004-2-ND
10µH Shielded Molded Inductor 10A 16.5mOhm Max Nonstandard

10µH Shielded Molded Inductor 10A 16.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3004-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3004-1-ND
Fixed Inductors 553-3004-1-ND
10µH Shielded Molded Inductor 10A 16.5mOhm Max Nonstandard

10µH Shielded Molded Inductor 10A 16.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3004-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3004-6-ND
Fixed Inductors 553-3004-6-ND
10µH Shielded Molded Inductor 10A 16.5mOhm Max Nonstandard

10µH Shielded Molded Inductor 10A 16.5mOhm Max Nonstandard

Buy Now Datasheet
SMD 10UH 10A 16.5 MOHM Inductor and Choke - 71-PA4343.103NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 10A 16.5 MOHM Inductor and Choke
71-PA4343.103NLT
SMD 10UH 10A 16.5 MOHM Inductor and Choke 71-PA4343.103NLT
FIXED IND 10UH 10A 16.5 MOHM SMD Product overview: PA4343.103NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 10A, 16.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 10A, 16.5 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA4343.103NLT can be used for catalog matching and distributor lookup.

FIXED IND 10UH 10A 16.5 MOHM SMD Product overview: PA4343.103NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 10A, 16.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 10A, 16.5 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA4343.103NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1178293-PA4343.103NLT
Inductors, Coils, Chokes - Fixed Inductors 1178293-PA4343.103NLT
Win Source Part Number: 1178293-PA4343.103NL T Category: Inductors, Coils, Chokes>Fixed Inductors Series: PA4343.XXXNLT Type: Molded Package: Tape & Reel Shielding: Shielded Inductance: 10 µH Height - Seated (Max): 0.256" (6.50mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Package / Case: Nonstandard DC Resistance (DCR): 16.5mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.551" L x 0.504" W (14.00mm x 12.80mm) Alternative Parts (Cross-Reference): PA4343.103NLT.; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Pulse Electronics Power Other Names: 553-3004-6,553-3004- 2,553-3004-1,-PA4343 .103NLT Current - Saturation (Isat): 15.5A

Win Source Part Number: 1178293-PA4343.103NLT
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: PA4343.XXXNLT
Type: Molded
Package: Tape & Reel
Shielding: Shielded
Inductance: 10 µH
Height - Seated (Max): 0.256" (6.50mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Package / Case: Nonstandard
DC Resistance (DCR): 16.5mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.551" L x 0.504" W (14.00mm x 12.80mm)
Alternative Parts (Cross-Reference): PA4343.103NLT.;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 10 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Pulse Electronics Power
Other Names: 553-3004-6,553-3004-2,553-3004-1,-PA4343.103NLT
Current - Saturation (Isat): 15.5A

Buy Now Datasheet
Power Inductor, 10Uh, Shielded, 15.5A; Inductance Pulse Electronics - 51AK3025 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 10Uh, Shielded, 15.5A; Inductance Pulse Electronics
51AK3025
Power Inductor, 10Uh, Shielded, 15.5A; Inductance Pulse Electronics 51AK3025
POWER INDUCTOR, 10UH, SHIELDED, 15.5A; Inductance:10µH; RMS Current (Irms):10A; Inductor Construction:Shielde d; Saturation Current (Isat):15.5A; Product Range:PA4343XXXNLT Series; DC Resistance Max:0.0165ohm; Product Length:13.5mm RoHS Compliant: Yes

POWER INDUCTOR, 10UH, SHIELDED, 15.5A; Inductance:10µH; RMS Current (Irms):10A; Inductor Construction:Shielded; Saturation Current (Isat):15.5A; Product Range:PA4343XXXNLT Series; DC Resistance Max:0.0165ohm; Product Length:13.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Inductor, 10Uh, Shielded, 15.5A; Inductance Pulse Electronics - 51AK3026 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 10Uh, Shielded, 15.5A; Inductance Pulse Electronics
51AK3026
Power Inductor, 10Uh, Shielded, 15.5A; Inductance Pulse Electronics 51AK3026
POWER INDUCTOR, 10UH, SHIELDED, 15.5A; Inductance:10µH; RMS Current (Irms):10A; Inductor Construction:Shielde d; Saturation Current (Isat):15.5A; Product Range:PA4343XXXNLT Series; DC Resistance Max:0.0165ohm; Product Length:13.5mm RoHS Compliant: Yes

POWER INDUCTOR, 10UH, SHIELDED, 15.5A; Inductance:10µH; RMS Current (Irms):10A; Inductor Construction:Shielded; Saturation Current (Isat):15.5A; Product Range:PA4343XXXNLT Series; DC Resistance Max:0.0165ohm; Product Length:13.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - PA4343.103NLT - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
PA4343.103NLT
Fixed Inductors PA4343.103NLT
FIXED IND 10UH 10A 16.5 MOHM SMD

FIXED IND 10UH 10A 16.5 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4343.103NLT 553-3004-2-ND 71-PA4343.103NLT 1178293-PA4343.103NLT 51AK3025 PA4343.103NLT
Product Name Inductors Fixed Inductors SMD 10UH 10A 16.5 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Power Inductor, 10Uh, Shielded, 15.5A; Inductance Pulse Electronics Fixed Inductors
Application Power Choke RF Choke
Inductance Range 10 microH 10 microH 10 microH 10 microH 10 microH
Lead Style None
Standards and Certifications RoHS RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZB1JGTTD221PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.3000 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - 2176783-6 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 3.3 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details