P0XXX SMT Toroid Common Mode Choke Series, Up To 14A
CMC 3.3A 2LN SMD Product overview: P0421NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-P0421NL can be used for catalog matching and distributor lookup.
Manufacturer: Pulse
Win Source Part Number: 929745-P0421NL
Operating Temperature Range: -40°C ~ 120°C
Features: 2 Line Common Mode Choke Surface Mount 3.3A DCR 60mOhm
Package: Horizontal, 4 PC Pad
Package: Tube
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: 553-1644-5, P0421NL-ND
2 Line Common Mode Choke Surface Mount 3.3A DCR 60mOhm
| Pulse Electronics Corporation | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | P0421NL | 839-P0421NL | 929745-P0421NL | 553-1644-5-ND |
| Product Name | Common Mode Chokes | SMD 3.3A Inductor and Choke | Common Mode Chokes - P0421NL | Common Mode Chokes |
| Application | Common Mode Choke | RF Choke | Common Mode Choke; RF Choke | |
| Inductance Range | 220 microH | 220 microH | ||
| Lead Style | None | |||
| Standards and Certifications | RoHS | RoHS | ||
| Operating Temperature | -40 to 120 C (-40 to 248 F) | -40 to 120 C (-40 to 248 F) | -40 to 120 C (-40 to 248 F) |