Pulse Electronics Corporation Common Mode Chokes P0354NL

Description
P0XXX SMT Toroid Common Mode Choke Series, Up To 14A
Request a Quote Datasheet
Description
P0XXX SMT Toroid Common Mode Choke Series, Up To 14A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - P0354NL - Pulse Electronics Corporation
San Diego, CA, USA
Common Mode Chokes
P0354NL
Common Mode Chokes P0354NL
P0XXX SMT Toroid Common Mode Choke Series, Up To 14A

P0XXX SMT Toroid Common Mode Choke Series, Up To 14A

Supplier's Site Datasheet
Common Mode Chokes - 553-1642-5-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
553-1642-5-ND
Common Mode Chokes 553-1642-5-ND
2 Line Common Mode Choke Surface Mount 1.22A DCR 200mOhm

2 Line Common Mode Choke Surface Mount 1.22A DCR 200mOhm

Buy Now Datasheet
SMD 1.22A Inductor and Choke - 839-P0354NL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.22A Inductor and Choke
839-P0354NL
SMD 1.22A Inductor and Choke 839-P0354NL
CMC 1.22A 2LN SMD Product overview: P0354NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.22A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.22A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-P0354NL can be used for catalog matching and distributor lookup.

CMC 1.22A 2LN SMD Product overview: P0354NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.22A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.22A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-P0354NL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Common Mode Chokes - P0354NL
1234102-P0354NL
Common Mode Chokes - P0354NL 1234102-P0354NL
Manufacturer: Pulse A Technitrol Company Win Source Part Number: 1234102-P0354NL Manufacturer Homepage: www.pulseeng.com Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Pulse A Technitrol Company
Win Source Part Number: 1234102-P0354NL
Manufacturer Homepage: www.pulseeng.com
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Pulse Electronics Corporation DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number P0354NL 553-1642-5-ND 839-P0354NL 1234102-P0354NL
Product Name Common Mode Chokes Common Mode Chokes SMD 1.22A Inductor and Choke Common Mode Chokes - P0354NL
Application Common Mode Choke Common Mode Choke; RF Choke
Inductance Range 1170 microH 1170 microH
Lead Style None
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 120 C (-40 to 248 F) -40 to 120 C (-40 to 248 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5697-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.2000 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-220-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers