Pulse Electronics Corporation Common Mode Chokes BWCU00322518900Y00

Description
2 Line Common Mode Choke Surface Mount 90 Ohms @ 100MHz 1A DCR
Request a Quote Datasheet
Description
2 Line Common Mode Choke Surface Mount 90 Ohms @ 100MHz 1A DCR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 553-BWCU00322518900Y00TR-ND - DigiKey
Thief River Falls, MN, United States
2 Line Common Mode Choke Surface Mount 90 Ohms @ 100MHz 1A DCR

2 Line Common Mode Choke Surface Mount 90 Ohms @ 100MHz 1A DCR

Buy Now Datasheet
SMD 1A 90 OHM Inductor and Choke - 839-BWCU00322518900Y00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1A 90 OHM Inductor and Choke
839-BWCU00322518900Y00
SMD 1A 90 OHM Inductor and Choke 839-BWCU00322518900Y00
CMC 1A 2LN 90 OHM SMD Product overview: BWCU00322518900Y00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 90 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1A, 90 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-BWCU00322518900Y 00 can be used for catalog matching and distributor lookup.

CMC 1A 2LN 90 OHM SMD Product overview: BWCU00322518900Y00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 90 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1A, 90 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-BWCU00322518900Y00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-BWCU00322518900Y00TR-ND 839-BWCU00322518900Y00
Product Name Common Mode Chokes SMD 1A 90 OHM Inductor and Choke
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount
Application Common Mode Choke; RF Choke
DCR 0.0800 ohms
Rated DC Current 1000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R3-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET2432-023 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 3600 to 150 microH
View Details
2 suppliers