P0XXX SMT Toroid Common Mode Choke Series, Up To 14A
Manufacturer: Pulse A Technitrol Company
Win Source Part Number: 1234104-P0420NL
Manufacturer Homepage: www.pulseeng.com
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
CMC 3.3A 2LN SMD Product overview: P0420NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-P0420NL can be used for catalog matching and distributor lookup.
2 Line Common Mode Choke Surface Mount 3.3A DCR 60mOhm
CHOKE COM MODE 1.32MH 3.30A SMD
| Pulse Electronics Corporation | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | RF Inductors |
| Product Number | P0420NL | 1234104-P0420NL | 839-P0420NL | 553-1643-5-ND | 17639-P0420NL |
| Product Name | Common Mode Chokes | Common Mode Chokes - P0420NL | SMD 3.3A Inductor and Choke | Common Mode Chokes | CHOKE COM MODE 1.32MH 3.30A SMD |
| Application | Common Mode Choke | Common Mode Choke; RF Choke | |||
| Inductance Range | 1320 microH | 1320 microH | |||
| Lead Style | None | ||||
| Standards and Certifications | RoHS | RoHS | |||
| Operating Temperature | -40 to 120 C (-40 to 248 F) | -40 to 120 C (-40 to 248 F) |